A mini-tower UPS with line interactive topology, the CyberPower Smart App Sinewave PR1500LCD provides battery backup, power protection (using sine wave output), and surge protection for corporate servers, department servers, storage appliances, network devices, and telecom installations requiring Active PFC power source compatibility. The PR1500LCD uses Automatic Voltage Regulation (AVR) to correct minor power fluctuations without switching to battery power, which extends battery life. AVR is essential in areas where power fluctuations occur frequently. The PR1500LCD comes with a three-year warranty and a $375,000 Connected Equipment Guarantee.
Note:
SPECS:
General
UPS Topology: Line Interactive
Energy Saving: GreenPower UPS™ Bypass Technology
ENERGY STAR® Qualified: Yes
Active PFC Compatible: Yes
Input
Voltage: 120 VAC
Frequency Range: 47 – 63 Hz
Plug Type: NEMA 5-15P
Plug Style: Right Angle, 45° Offset Right
Cord Length: 6 ft
Input Voltage Range: 75 – 154 VAC
Automatic Voltage Regulation (AVR): Yes
Output
VA: 1,500 VA
Watts: 1,050 W
On Battery Voltage: 120 VAC ± 5%
On Battery Frequency: 50/60 Hz ± 1%
On Battery Waveform: Sine Wave
Outlet Type: NEMA 5-15R
Outlets - Total: 8
Outlets - Battery & Surge Protected: 8
Overload Protection: Internal Circuitry Limiting
Circuit Breaker
Transfer Time: 4 ms
Battery
Runtime at Half Load: 24 minutes
Runtime at Full Load: 8 minutes
Battery Type: Sealed Lead-Acid
Battery Size: 12V/17Ah
Hot-Swappable: Yes
Replacement Battery: RB12170X2A
Battery Quantity: 2
User Replaceable: Yes
Typical Recharge Time: 3 hours - Quick Charge Mode
8 hours - Eco Mode
Surge Protection & Filtering
Surge Suppression: 1,030 J
Management & Communications
HID Compliant USB Port: Yes
Serial Port: Yes
LED Indicators: Power On
On-Line
On-Battery
Wiring fault
Replace Battery
Audible Alarms: Battery Mode
Battery Low
Overload
UPS Fault
Replace Battery
Software: PowerPanel® Business Edition
SNMP / HTTP Remote Monitoring: RMCARD205 included
LCD Control Panel: 41 different settings or status options via the UPS Status menu,
UPS Setup & Control menus, and run Testing/Battery Calibration menus.
Removable LCD Control Panel Option: Yes - Standard with 4.5 ft Cable
Management Cable: USB Cable, Serial Cable, EPO Cable
EPO Port: Yes
Physical
Form Factor: Mini-Tower
Dimensions - W×H×D (in): 6.7 × 8.7 × 17 inches
Weight (lbs): 54.0 lbs
Environmental
Operating Temperature: 32 – 104 °F (0 – 40 °C)
Operating Humidity: 0 – 90% (non-condensing)
Certifications
Safety: UL1778
cUL 107.3
FCC DOC Class A
Environmental: RoHS Compliant
Warranty
Product Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $375,000