RB1290X3L Battery Kit

The RB1290X3L UPS Replacement Battery Cartridge restores life to CyberPower UPS systems that have weak or completely depleted internal batteries. The RB1290X3L contains one 12V/9AH battery, certified to meet or exceed original manufacturer specifications. This leak-proof, sealed lead-acid battery never requires replacement fluid. The pre-assembled cartridge installs easily in your CyberPower UPS system and is shipped with reusable packaging for delivering expired batteries to a suitable recycling center. The RB1290X3L comes with instructions, recycling information, and an eighteen-month warranty.

Manufacturer Part Number
RB1290X3L
EAN/UPC
0649532615650,649532615650,0649532619542,649532619542
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery 

Battery Type: Sealed Lead-Acid

Battery Size: 12V/9Ah

User Replaceable: Yes

Number of Batteries: 3

Physical 

Dimensions - W×H×D (in): 13.1 × 7.6 × 3.2 inches

Weight (lbs): 18 lbs

Shipping Dimensions - W×H×D (in): 17.9 × 10.2 × 7.0 inches

Shipping Weight (lbs): 21.3 lbs

Environmental 

Operating Temperature: 32 – 104 °F (0 – 40 °C)

Operating Humidity: 0 – % (non-condensing)

Contents 

Package Includes: Battery Kit and Installation Guide

Compatibility

UPS Models:

  • OL1000RTXL2U
  • OL1500RTXL2U
  • BP36V60ART2U (Also requires the RB1290X3R)
Warranty 

Product Warranty: 18 Month Limited