H110I-PLUS/CSM Desktop Motherboard

Supreme mini-ITX H110 with 5X Protection II for dependable stability, DDR4 support, and UEFI BIOS with EZ Flash 3

  • 5X Protection II – Advanced hardware safeguards for all-round protection
  • DDR3/DDR3L memory compatibility
  • Media-acclaimed UEFI BIOS with EZ Flash 3
  • Fan Xpert dedicated CPU and case fan controls for ultimate cooling and silent performance
  • AI Suite 3: One-stop access to innovative ASUS features

Manufacturer Part Number
H110I-PLUS/CSM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Intel® for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors 
  • Supports Intel® 14 nm CPU
  • Supports Intel® Turbo Boost Technology 2.0 
  • * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
  • * Refer to www.asus.com for CPU support list

Chipset

  • Intel® H110
Memory
  • 2 x DIMM, Max. 32GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory 
  • Supports Intel® Extreme Memory Profile (XMP)
  • * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic
  • Integrated Graphics Processor- Intel® HD Graphics support 
  • Multi-VGA output support : HDMI/DVI-D/RGB ports 
  • - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
  • - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
  • - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
  • Maximum shared memory of 1024 MB
  • Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
  • Supports up to 2 displays simultaneously
Expansion Slots
  • 1 x PCIe 3.0/2.0 x16
Storage
  • Intel® H110 chipset : 
  • 4 x SATA 6Gb/s port(s)
LAN
  • Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
Audio
  • Realtek® ALC887 7.1-Channel High Definition Audio CODEC *1
  • - Supports : Jack-detection, Front Panel Jack-retasking

USB Ports

  • Intel® H110 chipset : 
  • 4 x USB 3.0/2.0 port(s) (2 at back panel, blue, 2 at mid-board)
  • Intel® H110 chipset : 
  • 6 x USB 2.0/1.1 port(s) (4 at back panel, , 2 at mid-board)
Special Features
  • ASUS 5X Protection II :
  • - ASUS LANGuard - 2.5X higher surge tolerance
  • - ASUS Overvoltage Protection - World-class circuit-protecting power design
  • - ASUS DIGI+ VRM - 6 Phase digital power design
  • - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
  • - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
  • ASUS Exclusive Features :
  • - AI Suite 3
  • - Ai Charger 
  • - Anti-Surge
  • - USB 3.0 Boost
  • - Mobo Connect
  • - PC Cleaner
  • ASUS Quiet Thermal Solution :
  • - ASUS Fan Xpert 
  • ASUS EZ DIY :
  • - ASUS CrashFree BIOS 3 
  • - ASUS EZ Flash 3 
  • - ASUS UEFI BIOS EZ Mode
  • - Push Notice
  • ASUS Q-Design :
  • - ASUS Q-DIMM 
  • 100% All High-quality Conductive Polymer Capacitors
  • Media Streamer
Operating System Support
  • Windows® 10 , 64bit
  • Windows® 8.1 , 64bit
  • Windows® 7 , 32bit/64bit *2
Back I/O Ports
  • 1 x PS/2 keyboard/mouse combo port(s)
  • 1 x DVI-D
  • 1 x D-Sub
  • 1 x HDMI
  • 1 x LAN (RJ45) port(s)
  • 2 x USB 3.0 (blue) 
  • 4 x USB 2.0 
  • 3 x Audio jack(s)
Internal I/O Ports
  • 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) 
  • 1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
  • 1 x COM port(s) connector(s)
  • 4 x SATA 6Gb/s connector(s)
  • 1 x CPU Fan connector(s) (1 x 4 -pin)
  • 1 x Chassis Fan connector(s) (1 x 4 -pin)
  • 1 x 24-pin EATX Power connector(s)
  • 1 x 4-pin ATX 12V Power connector(s)
  • 1 x Front panel audio connector(s) (AAFP)
  • 1 x Internal speaker connector(s)
  • 1 x System panel(s) 
  • 1 x Chassis Intrusion connector(s)
  • 1 x Clear CMOS jumper(s)
  • 1 x 14-1 pin TPM connector
Accessories
  • User's manual
  • I/O Shield
  • 2 x SATA 6Gb/s cable(s)
  • 1 x Supporting DVD
BIOS
  • 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI 3.0, WfM 2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3,CrashFree BIOS 3, My Favorites, Quick Note, Last Modified Log, F12 PrintScreen function, and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability
  • WfM 2.0, DMI 3.0, WOL by PME, PXE
Support Disc
  • Drivers
  • ASUS Utilities
  • ASUS EZ Update 
  • Anti-virus software (OEM version)
Form Factor
  • Mini ITX Form Factor 
  • 6.7 inch x 6.7 inch ( 17 cm x 17 cm )
Note

*1: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*2: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.