Blaze Smart Watch

Get fit in style with a smart fitness watch built with revolutionary features like PurePulse™ heart rate, Connected GPS, on-screen workouts and more.

Manufacturer Part Number
FB502SBKL
EAN/UPC
0810351025030,810351025030
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

What's Included

  • Charging cable
Sensors & Components
  • 3-axis accelerometer
  • Optical heart rate monitor
  • Altimeter
  • Ambient light sensor
  • Vibration motor
Display
  • Touch screen
  • Color LCD
Battery and Power

We recommend charging Fitbit Blaze every few days to ensure you are always tracking.

  • Battery life: lasts up to 5 days
  • Battery type: Lithium-polymer
  • Charge time: One to two hours
  • Radio transceiver: Bluetooth 4.0
Memory
  • Tracks 7 days of detailed motion data – minute by minute
  • Tracks daily totals for past 30 days
  • Stores heart rate data at 1 second intervals during exercise tracking and at 5 second intervals all other times
Water Resistance

Fitbit Blaze is sweat, rain and splash proof, but is not swim proof. We recommend taking it off before showering, as it’s best for your skin if the band stays dry and clean.

Care

If Fitbit Blaze gets wet or if you sweat in it, remove and completely dry the band before putting it back on. Give your wrist a rest by taking the band off every now and then, and regularly clean your band and wrist.

Materials

The classic Fitbit Blaze wristband is made of a flexible, durable elastomer material similar to that used in many sports watches, and includes a surgical-grade stainless steel buckle and frame.

Heart Rate

Like all heart rate monitoring technologies, accuracy is affected by physiology, location of device, and different movements.

Environmental Requirements
  • Operating temperature: 14° to 140° F
  • Maximum operating altitude: 28,000 feet
Syncing

Fitbit Blaze syncs automatically and wirelessly to 200+ leading iOS, Android and Windows devices using Bluetooth 4.0 wireless technology.

  • Syncing range: 20 feet
  • Notifications: Text and call via Bluetooth 4.0
  • Music control: via Bluetooth Classic
  • Syncing to mobile devices requires Bluetooth and Internet connection
  • Syncs with Windows Vista and later, Mac OS X 10.6 and up, iPhone 4S and later, iPad 3 gen. and later, and leading Android and Windows devices