Tarmac 30

The Tarmac 30 is the big brother to one of our favorite travel companions - the Tarmac 20. Enjoy the same features, but with even more room for your travel items. You'll still get the molded PE Tub technology that withstands drops, bumps, and inclement weather. Yet you'll also get the lightweight design that gets you through airport weight restrictions with no problems. It even has the same front accessory pocket where all your important documents are stored in an easy-to-get place. If you love the Tarmac 20 but are looking for some extra room, the Tarmac 30 is the travel bag for you.

Manufacturer Part Number
121016.03
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 30" H x 17.5" W x 15" D
  • Weight: 8 Lbs.
  • Capacity: 5850 Cubic Inches