Circuit Pack

A fitting companion for frequent travelers everywhere, OGIO's Circuit Pack features streamlined design and deluxe organization. Never fear the inconvenience of airline security again! This work bag has a checkpoint friendly laptop compartment to ease your journey through airport security and beyond. The compartment fits most 15" laptops and zips down to lay flat for scanners. This section also has a padded tablet sleeve. A large main compartment boasts plenty of room for books, binders and files, and the front zip organization panel keeps your smaller items organized and easy to reach. Utilize the convenient Pullman handle strap when rolling your travel luggage to and from the airport, or wear in comfort with padded shoulder straps and breathable padded back panel. No matter if you travel for business or pleasure, the Circuit Pack is charged up and ready to go.

Manufacturer Part Number
111088.437
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 18.75" H x 12.75" W x 9" D
  • Weight: 2lbs/.9kg Lbs.
  • Capacity: 1750 Cu. In/28.7 L Cubic Inches
  • Laptop Pocket: 15.75"h x 11" w x 1.5"d