Axle Pack

Travel with ease and convenience when you choose OGIO's Axle Pack carry-on. No more fumbling with you laptop when you're trying to catch your business flight! The airport security-friendly laptop compartment fits most 17" laptops, and zips down to lay flat through the scanners. Organization is the name of the game when you travel with this pack; multiple organization pockets, top zippered valuables pocket, and deluxe organization panel featuring a key fob clip and zippered stash pocket provide all the organization you could want. And we don't sacrifice on comfort either! We know nothing is more itchy than sweating under your backpack. That's why the Axle Pack has a breathable padded back panel that allows for airflow, and padded shoulder straps. Take on small commutes from home to office - or as your personal carry-on - and be confident in your sleek, organized Axle Pack.

Manufacturer Part Number
111087.437
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 19.25" H x 13" W x 9.25" D
  • Weight: 2.8lbs/1.3 Kg Lbs.
  • Capacity: 1800 Cu.In/29 L Cubic Inches
  • Laptop Pocket: 16"h x 11"w x 1.25"d