Urban Laptop Backpack

With the edgy look and functional design, you'll be wondering why it took you so long to find the Urban Laptop Backpack. Whether you're on your way to school, the airport, or the concrete jungle, this pack has you covered. Slip your laptop into a perfect fit using the specially designed top-loading compartment. And it's even check point friendly, so you'll get through security without any added hassle. Countless zippers give you the perfect place to store each of your belongings, while the deluxe organizational panel and added file holder will keep everything in its place. You won't sacrifice comfort for storage, either. The adjustable ergonomic shoulder straps pair with the padded, moisture wicking, air mesh back panel for maximum comfort. Now that you've found the Urban Laptop Backpack, you'll never look back.

Manufacturer Part Number
111075.563
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 19.5" H x 13.5" W x 9.5" D
  • Weight: 2.3 Lbs.
  • Capacity: 2350 Cubic Inches
  • Laptop Pocket: 16.5"H x 11"W x 1.5"D