Bandit Laptop Backpack

Built for a busy lifestyle, the Bandit Laptop Backpack is the ideal partner for an on-the-go professional who looks for durability and convenience. This laptop backpack has enough room to fit everything you need with strategic pockets so you're never searching for lost items. The dedicated laptop compartment fits most 17" laptops, and is lined with fleece for added protection. Your tablet is right at home in the interior, padded tablet pocket, and you can store an assortment of small essentials in the deluxe organization panel. Techies value the protection this laptop bag offers for a variety of electronics, such as two fleece lined valuables pockets, a padded mouse pocket, and an expandable phone pocket on the shoulder strap. Show off your personality with one of the unique, edgy prints that OGIO is known for, or go for the all black, streamlined look.

Manufacturer Part Number
111074.563
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 19" H x 13.5" W x 8.5" D
  • Weight: 2.3 Lbs.
  • Capacity: 1700 Cubic Inches
  • Laptop Pocket: 15.5"Hx10.5"Wx1"D