FatCAT KD-X200POHK Video Console/Extender

Manufacturer Part Number
KD-X200POHK
EAN/UPC
0819505002774,819505002774
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Inputs Tx (Each): 1 HDMI, 1 IR In
  • Outputs Tx (Each): 1 CAT5e/6 UTP/STP, 1 IR Out /RS-232 Bi-Directional
  • Inputs Rx (Each): 1 CAT5e/6 UTP/STP, 1 IR In
  • Outputs Rx (Each): 1 HDMI, 1 IR Out /RS-232 Bi-Directional
  • Regulation: CE, RoHS, WEEE
  • Enclosure: Black Metal
  • Product (Each): 4.125” x 2.625” x 0.875”, Weight: 0.5 lbs
  • Shipping Carton: 6.9” x 3.9” x 3”, Weight: 1.5 lbs
  • Power Supply (Tx Only): KD-PS12V2ASC, 12V/2A, 100-240VAC, 50-60Hz,
  • Interchangeable head with screw-in connector
  • Accessories: (2) Mounting Brackets, (1) IR Emitter, (1) IR Sensor
  • Power over HDBaseT/HDMI via Single CAT5e/6 (Tx + Rx Set) Extenders
  • Supports Ultra HD/4K & HDCP2.2, with EDID Control
  • Hot Plug Control
  • Full Buffer System
  • IR Sensor, Up/Down IR or RS-232
  • Deep Color Support
  • 12bit Deep Color video / 8bit color for 4K/UHD