Turbo HD DS-2AE4223T-A Surveillance Camera

Manufacturer Part Number
DS-2AE4223T-A3
EAN/UPC
0813908024050,813908024050
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/2.8" Progressive Scan CMOS
Effective Pixels:: |: 1920(H)x1080(V)
Signal System:: |: PAL/NTSC
Minimum Illumination:: |: Color: 0.05Lux@( F1.4,AGC ON); B/W: 0.01Lux@( F1.4,AGC ON)
White Balance:: |: Auto / Manual / ATW / Indoor / Outdoor
AGC:: |: Auto/Manual
BLC:: |: ON/OFF
WDR:: |: Support
Shutter Time:: |: PAL: 1-1/10,000s 
NTSC: 1-1/10,000s
Day& Night:: |: ICR
Digital Zoom:: |: 16x
Privacy Masking:: |: 8 privacy masks programmable
Auto Focus:: |: Auto / Semi-automatic / Manual
Lens Focal Length:: |: 4-92mm, 23x
Zoom Speed:: |: Approx.4.0s(Optical Wide-Tele)
Angle of View:: |: 49-2.2 degree (Wide-Tele)
Minimum Working Distance:: |: 10-1000mm(Wide-Tele)
Aperture Range:: |: F1.6-F3.7
Pan & Tilt Pan Range:: |: 360°endless
Pan Speed:: |: Pan Manual Speed: 0.1°~160°/s, Pan Preset Speed: 160°/s
Tilt Range:: |: Tilt: 0°~90°
Tilt Speed:: |: Tilt Manual Speed: 0.1°~120°/s, Tilt Preset Speed: 120°/s
Proportional Zoom:: |: Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset:: |: 256
Patrol:: |: 8 patrols, up to 32 presets per patrol
Pattern:: |: 4 patterns, with the recording time not less than 10 minutes per pattern
Power loss recovery:: |: Support
Park Action:: |: Preset / Patrol / Pattern / Pan scan / Tilt scan / Random scan / Frame scan / Panorama scan
PTZ Position Display:: |: ON/OFF
Freeze Frame:: |: Support
Alarm Alarm Input:: |: 2
Alarm Output:: |: 1
Input & Output Turbo HD Output:: |: 1 turbo HD1080p output, BNC
General RS-485 Protocols:: |: HIKVISION, Pelco-P, Pelco-D, self-adaptive
Menu Language:: |: English / Chinese
Power Supply:: |: 24V AC
Power Consumption:: |: Outdoor dome: Max. 18W (Heater On), Max. 12W(Heater Off)
Indoor dome: Max.12W
Working Temperature/Humidity:: |: -30°C ~ 65°C (-22°F ~ 149°F)
90% or less
Protection Level:: |: IP66 standard (outdoor dome)
TVS 4,000V lightning protection, surge protection and voltage transient protection

Dimensions:: |: F185 × 330mm (F7.28 "× 12.99")
Weight (approx.):: |: 2Kg(4.41Ibs) (Outdoor)
2Kg(4.41Ibs) (Indoor/In-ceiling)
Mount Option:: |: Long-arm wall mount: DS-1602ZJ; Corner mount: DS-1602ZJ-corner; Pole Mount: DS-1602ZJ-pole;
Power box mount:DS-1602ZJ-box;Swan-neck mount: DS-1619ZJ