EliteDisplay E272q 27-inch QHD Monitor (ENERGY STAR)

Multi-task to your heart’s desire in Quad HD on the HP E272q 27-inch QHD Monitor, which also has adjustable comfort features to help you power through your day.

Quad HD designed for multi-taskers.

Put all your work and windows onscreen at the same time with an extra-large 27-inch diagonal screen. Quad HD 2560 x 1440 resolution plus 3.6 MP blast fantastic color to almost every corner of the room thanks to 178-degree viewing angle IPS.

Work better, not harder.

Create a comfortable, productive environment with adjustable tilt and swivel settings and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.

Comprehensive connectivity.

Enjoy easy connectivity to your PC and everyday devices with HDMI, DisplayPort, VGA, and USB ports.

Featuring

A compact, efficient PC-and-monitor workspace.

  • Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Reduce power consumption and help lower costs.

  • Get a display that’s ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics. It also has mercury-free display backlights, low halogen, and arsenic-free display glass.

Your monitor’s new best friend.

  • Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by deactivating a monitor that’s disconnected without approval.

Make it yours.

  • Customize a complete solution with HP accessories designed and tested to work with your display.

Backed by world-class support specialists.

  • Get three years of service and support, and extend your protection with optional HP Care Packs.

Manufacturer Part Number
M1P04AA#ABA
EAN/UPC
0889296459057,889296459057
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal)
27"
Panel active area
23.49 x 13.21 in
Aspect ratio
16:9
Native resolution
2560 x 1440 @ 60 Hz
Resolutions supported
2560 x 1440
1920 x 1200
1920 x 1080
1680 x 1050
1600 x 1200
1600 x 900
1440 x 900
1366 x 768
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
640 x 480
Pixel pitch
0.233 mm
Brightness
350 cd/m²  
Contrast ratio
1000:1 static
5000000:1 dynamic  
View angle
178° horizontal
178° vertical
Response time
7 ms gray to gray  
Product color
Black and Silver
Tilt and swivel angle
Tilt: -5 to +25°
Swivel: ±45°
Height: 150 mm
Pivot rotation: 90°
Display features
Anti-glare
Language selection
On-screen controls
Pivot rotation
Plug and Play
User programmable
Physical security
Security lock-ready (lock is sold separately)

Connectivity
Input connector
1 VGA
1 HDMI (with HDCP support)
1 DisplayPort 1.2 (with HDCP support)
Ports
3 USB 2.0 (Two downstream and one upstream)

Dimensions and weight
Weight
13.12 lb (with stand); 8.38 lb (without stand) (6 kg (with stand); 3.8 kg (without stand))
Product dimensions without stand (W x D x H)
25.32 x 1.89 x 15.45 in (64.32 x 4.8 x 39.25 cm)
(Without stand)
Product dimensions with stand (W x D x H)
25.32 x 7.76 x 16.12 in (Lowest); 25.32 x 7.76 x 21.96 in (Highest) (64.32 x 19.7 x 40.94 cm (Lowest); 64.32 x 19.7 x 55.79 cm (Highest))

Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
55 W (maximum)
49 W (typical)
0.5 W (standby)
Operating temperature range
41 to 95°F
(5 to 35°C)
Operating humidity range
20 to 80% RH
Energy efficiency
EPEAT® Silver
ENERGY STAR® certified
Environmental
Arsenic-free display glass
Mercury-free display backlights
Low halogen 

Certification and compliance
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified Edge
ISC
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE
SmartWay Transport Partnership (NA)

What's included
Warranty
1 year parts and labour limited warranty
What's in the box
Monitor
AC power cord
VGA cable
USB cable
DisplayPort cable
CD (includes User Guide, warranty, drivers)