Slim USB Keyboard and Mouse

Extend your input capabilities with keyboards and mice from HP.

Features

Interact seamlessly with a full keyboard layout and a mouse that’s designed for either hand.

Easily attach the keyboard and mouse to any USB port on your PC.

Get the reassurance of a one-year limited warranty.

Compatible across all notebooks and desktops platform with Windows Vista/7/8/10 and USB port available.

Manufacturer Part Number
T6T83UT#ABA
EAN/UPC
0889894658029,889894658029
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight :
Keyboard: 1.32 lb; Mouse: 0.15 lb

Minimum dimensions (W x D x H) :
Keyboard: 1.71 x 6.83 x 8.27 in; Mouse: 0.33x 1.79 x 0.72 in

What's in the box :
Keyboard; Mouse; Documentation

Warranty :
One-year limited warranty.