8GB DDR4 SDRAM Memory Module

This Lenovo 4X70K09921 compatible 8GB DDR4-2133MHz Dual Rank Unbuffered 1.2V 288-pin CL15 UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
4X70K09921-AA
EAN/UPC
0821455543863,821455543863
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency: CL15

Chip By Value: x8

Compatible OEM: Lenovo®

Compatible With OEM Part Number(s): 4X70K09921

DIMM Type: Unbuffered

Error Correction: No

Factory Original Tier 1: No

Form Factor: UDIMM

Kit: No Kit - 1 Piece

Memory Size: 8GB

Memory Speed: DDR4-2133MHz

Memory Voltage: 1.2V

Pins: 288

Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB): 0.5

Rank: Dual

Speed: 2133MHz

Technology: DDR4

UNSPSC Code: 43201402

UPC Code: 821455543863