Focus Flexible Case with Any-Angle Standfor iPad mini 4

Flexible and durable

A smooth-gliding hinge makes the case flexible yet durable. It withstands angle adjustments time after time.

Multi-angle stand that adapts to you

Focus precisely sets to any angle within a 50-degree range and holds firmly once in place.

Protects against scratches and spills

Precision engineered with state-of-the-art materials and cutting-edge manufacturing, Focus protects your iPad® from accidental bumps, scratches and spills.

Smart power management

Focus automatically puts your iPad in sleep mode when closed.



Manufacturer Part Number
939-001448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • System Requirements

    iPad mini™ 4

  • Dimensions

    • Height:5.51 in (140 mm)
    • Width:8.19 in (208 mm)
    • Depth:.67 in (17 mm)
    • Weight:9.1 oz (257 g)
  • Warranty Information

    1-Year Limited Hardware Warranty

  • Package Contents

    • Case
      Documentation
  • Technical Specifications

    • Material:Holder: PC
      Folio: Synthetic weave (PU for BBY)
    • Water Repellant:Yes
    • Sleep/Wake Magnet:Yes
    • Closing Magnet:Yes
    • Camera Hole:Yes
    • Viewing Positions:10° - 70° (Free viewing angle)
  • Part Number

    • Black:PN 939-001448