3-Fan Ventilation Unit for 19" Racks

The Intellinet ventilation units provide reliable cooling and ideal air circulation in 19″ cabinets for improved performance and longer life of your networking components.
High-quality workmanship that includes antistatic powder coating as well as silent fans completes this cooling system. For server and network cabinets, choose the roof-mount ventilation units. If you require cooling for components in wallmount cabinets, use the rail-mount versions.

Manufacturer Part Number
712668
EAN/UPC
0766623712668,766623712668
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Air Flow: 95 -115 CFM
  • Fan Speed: 2700 - 3100 rpm
  • Noise level: 44-49 db/A
  • Operating Voltage: 220-240V, 50-60 Hz
  • Complies with: IEC 297-1
  • Color: Black RAL9005