19" Fixed Shelf

The Intellinet 19″ shelves are the ideal accessory for your server and network installations. Choose from four versions, suitable for every need: fixed, cantilever, heavy-duty (up to 100 kg) or sliding. Beyond that, you have flexibility with depths that range from 150 mm to 900 mm and a choice of black (RAL9005) or gray (RAL7035).

Manufacturer Part Number
712521
EAN/UPC
0766623712521,766623712521
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: Black RAL9005
  • Dimensions: 1U (H) x 483 mm (W) x 345 mm (D)
  • Weight: 1,22 kg