X3000 Cobalt Blue Wireless Mouse

Built with strict standards and guidelines, the HP Wireless Mouse X3000 effortlessly blends sleek, modern design with life-enhancing, advanced features.

Features

Premium HP standards

70 years experience. Strict quality control. One of the world's leading notebook manufacturers. HP delivers cutting-edge products built with some of the industry's toughest standards to enhance the way you connect and communicate.

Stylish, attractive design

Ultra-sleek and modern design comes to the compact mouse. The eye-catching HP Wireless Mouse X3000 adds an instant touch of trend-setting style to streamline and spruce up any work space. The second you take it out of the package, you'll immediately consider it a miniature masterpiece that adorns your desk. The glossy color finish shines with richness and sophistication.

Updated, enhanced specs

The HP Wireless Mouse X3000 features the latest technology you crave. 2.4GHz wireless connection sets you free. Battery lasts 12 months.(1) Scroll wheel flies through the web and documents. Optical sensor works on most surfaces.

Manufacturer Part Number
N4G63AA#ABA
EAN/UPC
0889894991126,889894991126
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical details

Appearance

Color: Cobalt blue
Product design: Textured grips

Box contents

What's in the box:
HP Wireless Mouse X3000 with nano receiver
One AA Battery
Documentation
Warranty card

Multimedia and Input

Devices Buttons:  3 buttons, Scroll wheel
Resolution: Optical sensor 1200 dpi

Connectivity and Communications

Wireless technologies: 2.4 GHz wireless technology
Connector description: USB wireless nano receiver at 2.4 GHz

Battery and Power

Battery life: 12-month battery life (1)

Weights

Weight: 0.080 kg
Package weight: 0.123 kg