Enjoy a tidy workspace with wireless connectivity
Reduce cable clutter with the Dell Wireless Mouse-WM326, providing the performance you want in a mouse with none of the wires.
Comfortable new design
Work in comfort thanks to a curved design that feels great in either hand. This lightweight yet compact mouse is designed to minimize stress in the hands and wrist.
Feature packed
With 1600 dpi laser tracking, the Dell Wireless Mouse-WM326 provides accurate tracking and responds on virtually any surface. The mouse also features seven buttons and includes a scroll wheel for added functionality.
Great for everyday use at home or in the office
Take your work on-the-go with the Dell Wireless Mouse-WM326. With Dell Universal Pairing, you can pair up to six compatible devices with a single receiver, allowing you to wirelessly connect with your keyboards and mice at home, in the office or on the move.
Work and play longer with extended battery life
Up to 18 months of battery life provides you peace of mind knowing that you can stay powered up longer virtually anywhere.
Quick setup and easy installation
Your mouse comes ready to plug and play via the included receiver. No software or drivers are required. However, if you wish to make full use of Dell Universal Pairing technology and connect up to 6 compatible devices with one receiver, please go to Dell.com/pair to download the required software.
Note:
Quick Specs
Device Type: Mouse
Connectivity Technology: Wireless
Colour: Black
Wireless Receiver: USB wireless receiver
Movement Detection Technology: Laser
Buttons Qty: 7
Movement Resolution: 1600 dpi
Features: Scrolling wheel
Battery: AA type
Manufacturer Warranty: 1 year warranty
General
Device Type: Mouse
Wireless Receiver: USB wireless receiver
Colour: Black
Input Device
Connectivity Technology: Wireless
Movement Detection Technology: Laser
Buttons Qty: 7
Movement Resolution: 1600 dpi
Features: Scrolling wheel
Expansion / Connectivity
Interfaces: 1 x USB - 4 pin USB Type A
Miscellaneous
Included Accessories: 1 AA battery
Battery
Type: AA type
Run Time (Up To): 18 months
Manufacturer Warranty
Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year