Z240 Tower Workstation (ENERGY STAR)

The world’s number one choice for entry level workstations features a choice of Tower or SFF configurations. It just got better with the HP Z240 which packs the performance, features, and reliability of a workstation into the price point of a desktop PC.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)

Manufacturer Part Number
L9K68UT#ABA
EAN/UPC
0889894824035,889894824035
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features: Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Processor family:

  • Intel® Core™ i7 processor

Processor:
  • Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)

Number of processors: 1
Chipset: Intel® C236
Environmental:
  • Low halogen

Form factor: Tower

Memory:Memory, standard:
  • 8 GB DDR4-2133 non-ECC registered SDRAM (1 x 8 GB)

Memory slots: 4 UDIMM

Storage: Internal drive bays: One 2.5"; Two 3.5"
External drive bays: Two 5.25"; One slim ODD
Internal drive: HP Z Turbo Drive 512 GB PCIe SSD
Additional storage: SD media card reader (optional)
Storage controller: Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Optical drive:
  • SATA SuperMulti DVD+/-RW


Display and graphics:Compatible displays:
  • HP Z27s 27-inch UHD Display
  • HP Z27q 27-inch IPS 5K Display
  • HP Z24s 24-inch UHD IPS Display
  • HP Z Display Z30i 30-inch IPS LED Backlit Monitor
  • HP Z Display Z27i 27-inch IPS LED Backlit Monitor
  • HP Z Display Z24i 24-inch IPS LED Backlit Monitor
  • HP Z Display Z23i 23-inch IPS LED Backlit Monitor
  • HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor
  • HP DreamColor Z24x Professional Display
  • HP DreamColor Z27x Professional Display

Graphics: Intel® HD Graphics 530

Communications: Network interface: Integrated Intel® I219LM PCIe GbE
Audio: Integrated Realtek HD ALC221-VB audio

Power and operating requirements:Power:
  • 400 W 92% efficient, wide-ranging, active PFC
  • 280 W 90% efficient, wide-ranging, active PFC


Dimensions and weight: Dimensions (W x D x H): 6.7 x 17.4 x 15.7 in (170 x 442 x 399 mm)
(Standard tower orientation)
Weight: Starting at 18.95 lb (Starting at 8.6 kg)
(Exact weight depends upon configuration)

What's included:Software:
  • Buy Office
  • CyberLink PowerDVD/Power2Go
  • HP Client Security
  • HP PC Hardware Diagnostics UEFI
  • HP Performance Advisor
  • HP Remote Graphics Software (RGS) 7.1
  • PDF Complete - Corporate Edition

Security management:
  • HP Solenoid Lock and Hood Sensor (optional)
  • HP Business PC Security Lock kit (optional)
  • HP UltraSlim Cable Lock Kit (optional)

Warranty:
  • Protected by HP Services, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard limited warranty. Certain restrictions