Z240 Small Form Factor Workstation (ENERGY STAR)

HP Z40 SFF Workstation

The workstation that fits your workspace

Take back your workspace. At 57 percent smaller than the tower, the HP Z240 SFF conserves space and maintains workstation performance. And with HP’s no compromise reliability, your HP Z240 is designed to work today and well into the future.

Better package. Bigger punch.

HP’s Z240 offers more performance, greater storage capacity, more IO and greater flexibility while retaining the same form factor of our previous generations.

  • Achieve the performance you need with your choice of next generation Intel® Xeon® processors, Intel® Core™ processors, or Intel® Pentium™ processors.
  • Take on challenging tasks with confidence with up to 64 GB DDR4 ECC memory for no compromise capacity, performance, and reliability.
  • Reduce boot up, calculation, and response times by revolutionizing how your HP Z240 handles large files with the optional HP Z Turbo Drive G2, a remarkably fast and innovative storage solution. Now with an option built into the HP Z240 motherboard.
  • Utilize a USB front fast charging port to charge your device while your HP Z240 Workstation is plugged in, even if it is not turned on, and connect to the peripherals you need with eight more USB 3.0 and three DisplayPort connections.
  • Optimize peak performance with HP Performance Advisor that configures your system with updated settings and drivers to help maximize performance.
Clean, cool, and crystal clear

Help your HP Z240 Workstation perform at its peak with an optional, removable, and cleanable dust filter that helps your workstation’s internal components stay clean and cool. Then get serious about graphics performance with a choice of AMD and NVIDIA professional graphics cards ranging from 2D to high-end 3D on Tower configurations. And finally, don’t forget HP Remote Graphics Software – always included at no charge with every HP Workstation. This software allows you to take your graphics intensive workstation applications wherever you go. Collaborate with colleagues around the office or around the world, in real time.

Manufacturer Part Number
L9K58UT#ABA
EAN/UPC
0889894784148,889894784148
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features : Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Processor family :

  • Intel® Core™ i3 processor

Processor :
  • Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores)

Number of processors : 1
Chipset : Intel® C236
Environmental :
  • Low halogen

Form factor : Small Form Factor

Memory :Memory, standard:
  • 4 GB DDR4-2133 non-ECC registered SDRAM (1 x 4 GB)

Memory slots : 4 UDIMM

Storage : Internal drive bays : One 3.5"; One 2.5"; One shared 3.5" (shared with external 3.5" bay)
External drive bays : One shared 3.5" (shared with internal 3.5" bay); One slim ODD
Internal drive: 1 TB 7200 rpm SATA
Additional storage: SD media card reader (optional)
Storage controller : Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Optical drive:
  • SATA SuperMulti DVD+/-RW
Display and graphics :Compatible displays :
  • HP Z27s 27-inch UHD Display
  • HP Z27q 27-inch IPS 5K Display
  • HP Z24s 24-inch UHD IPS Display
  • HP Z Display Z30i 30-inch IPS LED Backlit Monitor
  • HP Z Display Z27i 27-inch IPS LED Backlit Monitor
  • HP Z Display Z24i 24-inch IPS LED Backlit Monitor
  • HP Z Display Z23i 23-inch IPS LED Backlit Monitor
  • HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor
  • HP DreamColor Z24x Professional Display
  • HP DreamColor Z27x Professional Display

Graphics: Intel® HD Graphics 530

Communications : Network interface: Integrated Intel® I219LM PCIe GbE
Audio : Integrated Realtek HD ALC221-VB audio

Power and operating requirements :Power :
  • 240 W 92% efficient, wide-ranging, active PFC
  • 200 W 85% efficient, wide-ranging, active PFC
Dimensions and weight : Dimensions (W x D x H): 13.3 x 15 x 3.95 in (338 x 381 x 100 mm)
(Standard desktop orientation)
Weight: Starting at 12.66 lb (Starting at 5.7 kg)
(Exact weight depends upon configuration)

What's included :Software :
  • Buy Office
  • HP PC Hardware Diagnostics UEFI
  • HP Performance Advisor
  • HP Remote Graphics Software (RGS) 7.1
  • PDF Complete - Corporate Edition
  • Cyberlink Power DVD and Power2Go
  • HP Client Security Software

Security management :
  • HP Solenoid Lock and Hood Sensor (optional)
  • HP Business PC Security Lock kit (optional)
  • HP UltraSlim Cable Lock Kit (optional)

Warranty :
  • Protected by HP Services, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard limited warranty. Certain restrictions