Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Processor family :
- Intel® Xeon® E3 processor
Processor :
- Intel® Xeon® E3-1240v5 (3.5 GHz, up to 3.9 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Number of processors : 1
Chipset : Intel® C236
Environmental :
Form factor : Small Form Factor
MemoryMemory :Memory, standard:
- 16 GB DDR4-2133 ECC registered SDRAM (2 x 8 GB)
Memory slots : 4 UDIMM
StorageStorage : Internal drive bays : One 3.5"; One 2.5"; One shared 3.5" (shared with external 3.5" bay)
External drive bays : One shared 3.5" (shared with internal 3.5" bay); One slim ODD
Internal drive: HP Z Turbo Drive 256 GB PCIe SSD
Additional storage: SD media card reader (optional)
Storage controller : Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Optical drive:
Display and graphicsDisplay and graphics :Compatible displays :
- HP Z27s 27-inch UHD Display
- HP Z27q 27-inch IPS 5K Display
- HP Z24s 24-inch UHD IPS Display
- HP Z Display Z30i 30-inch IPS LED Backlit Monitor
- HP Z Display Z27i 27-inch IPS LED Backlit Monitor
- HP Z Display Z24i 24-inch IPS LED Backlit Monitor
- HP Z Display Z23i 23-inch IPS LED Backlit Monitor
- HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor
- HP DreamColor Z24x Professional Display
- HP DreamColor Z27x Professional Display
Graphics: Intel® HD Graphics 530
CommunicationsCommunications : Network interface: Integrated Intel® I219LM PCIe GbE
Audio : Integrated Realtek HD ALC221-VB audio
Power and operating requirementsPower and operating requirements :Power :
- 240 W 92% efficient, wide-ranging, active PFC
- 200 W 85% efficient, wide-ranging, active PFC
Dimensions and weightDimensions and weight : Dimensions (W x D x H): 13.3 x 15 x 3.95 in (338 x 381 x 100 mm)
(Standard desktop orientation)
Weight: Starting at 12.66 lb (Starting at 5.7 kg)
(Exact weight depends upon configuration)
What's includedWhat's included :Software :
- Buy Office
- HP PC Hardware Diagnostics UEFI
- HP Performance Advisor
- HP Remote Graphics Software (RGS) 7.1
- PDF Complete - Corporate Edition
- Cyberlink Power DVD and Power2Go
- HP Client Security Software
Security management :
- HP Solenoid Lock and Hood Sensor (optional)
- HP Business PC Security Lock kit (optional)
- HP UltraSlim Cable Lock Kit (optional)
Warranty :
- Protected by HP Services, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard limited warranty. Certain restrictions