MPH2™ is the most intelligent, high-availability line of managed rack PDUs. It offers remote monitoring and control capabilities as well as environmental input options, with multiple power input selections and output configurations, allowing data center power control to the receptacle level, as well as monitoring of the strip and environmental input options, such as rack temperature and humidity. MPH2 offers the industry's leading operating temperatures, ensuring availability even in the harsh environment at the back of the rack.
Note:
MPH2™ - Specifications
Mounting:
Preinstalled Toolless brackets, Universal Mounting bracket Ability to ship rack PDU preinstalled in Emerson Racks
Input Power Options
North America:
100 - 120V 1-ph 20A/30A
200 - 240V 1-ph 20/30A
200 - 240V 3-ph 20/30/50/60A
208/120V 3-ph 20/30A
415V/240V 3-ph 20A/30A
Input Power Options Europe:
230V 1-ph 16A/32A
230/400V 3-ph 16A/32A
Input Wiring Options:
3 m pluggable power cord or Hardwired
Max. Capacity North America:
17.2 kW
Max. Capacity International:
22.2 kW
Outlet Options:
NEMA 5-20; IEC 320C13
IEC 320 C19
Locking capability on all outlets
Maximum Outlets:
Strip Metered: 42
Outlet Metered and / or
Switched: 24
Maximum Operating Temp. Range:
0°C to 60°C (32°F to 140°F)
Storage Temperature Range:
-25°C to 85°C (-13°F to 185°F)
Relative Humidity:
5% to 95%
Overcurrent Protection:
Software Electronic Overcurrent Protection
100% Rated 20A Branch Overcurrent Protection -
Hydraulic Magnetic
Circuit Breakers
Idle Power Consumption:
3W - 5W
0U Units Width x Depth:
56 mm x 50 mm (2.2 in x 1.96 in)
0U units Length:
916 mm / 1004 mm /
1737 mm/ 1827 mm
(36 in) / (39.5 in) /
(68.4 in) / (72 in)
Agency Approvals:
UL, CSA, CE, RoHS, REACH,
FCC Class A, CB, WEEE, ISTA
Metering Levels:
Aggregate, Branch, Phase, Outlet
Parameters Measured:
Volts, Current, kW, KVA, kWh, Power Factor, Crest Factor, Frequency
Metering Accuracy:
+/-1%
Switching Capability:
On, Off, Recycle, Lock, Unlock,
Outlet Grouping Capability
Modularity:
RPC2 communications module
Local Management:
Onboard Display,
Optional Local Display
Remote Management:
Onboard Web Interface; CLI; SNMP; SSH; Telnet
Integration with Avocent® ACS, Avocent Universal Management Gateway & Avocent MergePoint™ Unity Integration with DSView®, Rack Power Manager, Nform™ and the Trellis™ platform
SNMP version support:
v1, v2 and v3
Authentication:
Local
Remote: Active Directory, LDAP, TACACS,
Radius, Kerberos
Encryption:
MD5, AES, DES