BRICs LCD BR1200ELCD 1200VA Brick UPS

The BRICs LCD Series UPS with LCD can supply clean and stable power to protect your equipment. The include PowerPanel® Personal Edition management software showcases the feature rich abilities of this UPS such as input /output power voltage readings, self-diagnostics, scheduled shutdown, and approximate battery back-up time reading. These UPS units can be placed in either a horizontal or wallmount postition to mark the most of your space. With Energy-Saving Technology, BRICs LCD Series UPS can save upto 75% of electricity and save your electricity bill. You can easy charge AA/AAA battery Via USB charge with battery charger.

Manufacturer Part Number
BR1200ELCD
EAN/UPC
4712856270549
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: BR1200ELCD

General
UPS Topology: Line-interactive
Energy Saving: Yes

Input
Voltage: 220/230/240 Vac
Input Voltage Range: 165Vac - 290Vac
Rated Input current: 5.45A
Plug Type: Schuko
InputFrequency Range : 45Hz ~ 65 Hz

Output
VA: 1200
Watts: 720
On Battery Waveform: Simulated Sine Wave
On Battery Voltage: 220-240Vac
Automatic Voltage Regulation (AVR): Single Boost / Single Buck
On Battery Frequency: 50/60Hz ± 1%
Outlets - Total: 8
Outlet Type: Schuko / FR
Outlets - Battery & Surge Protected: 4
Outlets - Surge-Only Protected: 4
USB Charging Ports: Yes
Transfer Time: 4ms

Battery
Runtime at 60W (min): 80
Runtime at 90W (min): 51
Battery Type: Sealed Lead Acid
Battery Quantity: 2
User Replaceable: Yes
Hot-Swappable: Yes
Typical Recharge Time: 8 Hours
Replacement Battery Pack: RBP0063
Replacement Battery Pack Quantity: 2

Surge Protection and Filtering
Surge Suppression: 125 Joules (L-N)
Phone / Network Protection RJ11/RJ45: 1-In, 1-Out (Combo)

Physical
Management & Communications
LCD Control Panel: Yes
HID Compliant USB Port: Yes
LED Indicators: Yes
Audible Alarms: On Battery, Low Battery, Overload, Fault
Software: PowerPanel® Personal Edition

Physical
Form Factor: Brick

Physical
Dimensions (WxHxD) (mm.): 166x118x288
Weight (kg.): 8.2

Environmental
Operating Temperature: + 32°F to 104° F / 0° C to 40° C
Operating Humidity: 0% - 90% non-condensing
Operating Elevation: 0-10000 feet (0-3000meters)
Storage Temperature: - 4°F to 122° F / -20° C to 50° C
Storage Relative Humidity: 0% - 90%
Online Thermal Dissipation: 137 BTU/hr