ProBook 650 G2 Notebook PC

Equip your workforce with HP’s most configurable and cost effective notebook PC. Confidently deploy the HP ProBook 650 which combines support for legacy features that provide long-term stability with modern security for today’s business.

Easy integration

Help get the most out of existing IT investments with the HP ProBook 650. Take advantage of legacy features like a standard VGA port, an RJ-45 connection, an optional optical drive, and a native serial port.

Powerful processing and drive options

Select from powerful 6th Gen Intel® Core™ processors and integrated Intel® HD UMA graphics along with other configurable options that let businesses configure the right ProBook 650 for each user’s needs.

Manufacturer Part Number
V3F35PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows 10 versions, Windows 8.1 versions, Windows 7 versions, NeoKylin Linux 64, FreeDOS 2.0
  • Choice of 6th Generation Intel® Core™ processors
  • Thin and light design– PC-ABS (Polycarbonate–Acrylnitrile/Butadiene/Styrene) durable material is nearly 20% thinner; soft-touch, more durable 4-step paint process; larger buttons (power), revamped keyboard (arrow keys); latch/hook removal for clean palmrest design; top mounted speakers for optimized audio experience (compared to previous generation)
  • The HP Premium keyboard is spill-resistant and offered with optional backlit design
  • Large Touchpad with gestures support, on/off button with LED indicator
  • Enhanced security features including HP Fingerprint Reader and TPM 1.2 Embedded Security Chip
  • LED-backlit display HP ProBook 640: 14.0” diagonal HD and FHD or Touch FHD with camera and with WWAN HP ProBook 650: 15.6” diagonal HD and FHD or Touch FHD with camera and with WWAN
  • Optional HD webcam with dual-microphone array for video conferencing
  • DisplayPort 1.2 now native with integrated graphics
  • Three USB 3.0 ports for fast data transfer from devices (2 charging) and one USB-C™ charging port
  • HD Audio with DTS Sound+™ optimized for high fidelity audio
  • Wireless and speaker mute button to conveniently manage the connectivity and speaker.
  •  Flexible wireless connectivity options:
    • Broadband Wireless (WWAN)
    • Wireless LAN (WLAN)
    • Personal area network (WPAN Bluetooth®)
    • Near Field Communication (NFC)
  • Choice of hard drives up to 1 TB or solid state drives up to 512 GB