imageFORMULA P-208II Scan-tini Personal Document Scanner

imageFORMULA P-208II Scan-tini Personal Document Scanner

The Canon imageFORMULA P-208II Scan-tini personal document scanner's ultra-compact size and robust features make it ideal for mobile use at home, the office, and virtually anywhere in between. It can be moved from location to location as easily as it moves paper-based information to Windows® and Mac® devices, and beyond.

Manufacturer Part Number
9704B007AA
EAN/UPC
0013803247329,013803247329
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name

imageFORMULA P-208II Scan-tini Personal Document Scanner

Type

Personal Mobile Scanner

Document Feeding

Automatic or Manual
Document Weight: 14 - 56 lb. Bond

Document Size Width

2.0 - 8.5

Document Size Length

2.8 - 14

Feeder Capacity

10 Sheets

Grayscale

8-bit

Color

24-bit

Scanning Element

Contact Image Sensor (CMOS)

Light Source

RGB LED

Operating Modes

Color, Grayscale, Black & White

Optical Resolution

600 dpi

Output Resolution

150 / 200 / 300 / 400 / 600 dpi

Scanning Speeds

Black And White

(Simplex / Duplex):* 8 ppm / 16 ipm

Grayscale

(Simplex / Duplex):* 8 ppm / 16 ipm

Color 24 Bit

(Simplex / Duplex):* 8 ppm / 16 ipm

Interface

Hi-Speed USB 2.0

Dimensions

1.5 X 12.3 X 2.2 (with trays closed)

Weight

1.3 lb.

Power Consumption

2.5W max. (Energy Saving Mode: 1.5W)
Suggested Daily Volume:*** 100 scans

Other Features

Auto Color Detection, Auto Page Size Detection, Auto Resolution Setting, Background Smoothing, Deskew, Edge Emphasis, Moire Reduction, Photograph Corrections, Pre-Scan, Prevent Bleed-Through/Remove Background, Shadow Cropping, Skip Blank Page, Text Enhancement, Text Orientation Recognition, Three-Dimensional Color Correction, Double-Feed Detection, User PreferencesBundled Windows Software: ISIS/TWAIN Drivers, Canon CaptureOnTouch and CaptureOnTouch Lite (built-in), NewSoft Presto! BizCard
Bundled Mac Software: TWAIN Driver, Canon CaptureOnTouch and CaptureOnTouch Lite (built-in), NewSoft Presto! BizCard
Supported OS: Windows XP Professional (32-bit/64-bit), Windows XP Home (32-bit), Windows, Vista® (32-bit/64-bit), Windows 7 (32-bit/64-bit), Mac OS 10.5 - 10.7