The Toshiba USB Mouse U55 features Blue LED high-definition optical technology precision at an affordable price. Enjoy responsive control and accurate text selection with 1600 DPI high-resolution optical sensor. With its ambidextrous design, the U55 mouse is comfortable for right-handed and left-handed users. Compact in size, with amazing performance on any surfaces, it is great for both home use and business travel.
Note:
Color: Black
Warranty: 1 year
O/S: Windows
Compatible with: PC
Product Dimensions: (w x d x h): 95 x 54 x 32 mm
3.7 x 2.1 x 1.3 in
Product Weight: 63 g 2.22 oz
UPC: 889661070337
Package Dimensions: 195 x 130 x 60 mm
7.68 x 5.12 x 2.36 in
Package Weight:123 g
4.3 oz