GV-FER12203 is a 12 MP outdoor fisheye camera that allows you to monitor all angles of a location. It can be installed to the ceiling, wall, wall corner and the pole. The camera’s distorted hemispherical image can be converted into a conventional rectilinear projection. Without installing any software, you can watch live view and utilize functions such as motion detection, privacy mask, and alert notification through the Web interface. In addition, the camera seamlessly integrates with the GV-System and GV-VMS, providing advanced monitoring and video management features.
Note:
System Requirements:
CPU: Intel Core i5‐4670, 3.40 GHz
Memory: DDR3 8 GB RAM
On Board Graphics: Intel HD Graphics 4600 (Versions of driver from year 2014 or later required)
Camera:
Image Sensor: 1/1.7” progressive scan CMOS
Picture Elements: 4000 (H) x 3000 (V)
Minimum Illumination:
Color: 0.1 Lux
B/W: 0.05 Lux
IR On: 0 Lux
Shutter Speed: Automatic, Manual (1/30 ~ 1/16000 sec.)
White Balance: Automatic, Manual (2800K ~ 8500K)
Gain Control: Automatic
S/N Ratio: 52 dB
Optics Lens:
Megapixel: Yes
Day/Night: Yes (with removable IR‐cut filter)
Lens Type: Fixed
Focal Length: 1.83 mm
Maximum Aperture: F/2.4
Mount: M12
Image Format: 1/1.7”
Horizontal FOV: 180°
Operation:
Focus Fixed
Zoom: Fixed
Iris: Fixed
IR LED Quantity: 6 IR LEDs
Max. IR Distance: 30 m (98.43 ft)
Operation:
Video Compression: H.264, MJPEG
Video Streaming: Dual streams from H.264 or MJPEG
Frame Rate:
15 fps at 4000 x 3000, 25 fps at 2896 x 2768
*The frame rate and the performance may vary depending on the number of connections and data
bitrates (different scenes).
Image Setting: Brightness, Contrast, Saturation, Sharpness, Gamma, White Balance, Flicker‐less, Image Orientation, Shutter Speed, D/N, Denoise, Low Lux Enhancement, Metering
Audio Compression: G.711, AAC (optional)
Audio Support: Two‐Way Audio
Sensor Input: 1 input (Dry Contact)
Sensor Output: 1 Digital Output (200mA 5V DC)
Video Resolution:
Main Stream
4:3: 4000 x 3000
20:19: 2896 x 2768
Sub Stream
4:3: 640 x 480
20:19: 640 x 608
Network:
Interface: 10/100/1000 Ethernet
Protocol: DHCP, DynDNS, FTP, HTTP, HTTPS, NTP, ONVIF (Profile S), PSIA, QoS (DSCP), RTSP, SMTP, SNMP, TCP, UDP, UPnP, 3GPP/ISMA
Wireless LAN: IEEE 802.11 b/g/n
Antenna Type: External
Security: WEP, WPA‐PSK(TKIP), WPA‐PSK(AES), WPA2‐PSK(TKIP), WPA2‐PSK(AES)
Mechanical:
Temperature Detector: Yes
Connectors:
Power: 2‐pin terminal block, PoE
Ethernet: RJ‐45
Audio:
1 In (Using the built‐in microphone or externally connecting a microphone)
1 Out (Stereo phone jack, 3.5 mm / 0.14")
Digital I/O: 3‐pin terminal block, pitch 2.5 mm (0.1")
Auto Iris: None
Local Storage:
Micro SD card slot (SD/SDHC, SD version 2.0 only, Class 10)
* SDXC and UHS‐I card types are not supported.
* Currently, the local storage function is not supported.
USB:
GV‐WiFi Adapter or USB hard drive
* Currently, the connection to USB hard drive is not supported.
General:
Operating Temperature: ‐40°C ~ 50°C (‐40°F ~ 122°F)
Humidity: 10% to 90% (no condensation)
Power Source: 12V DC / 24V AC / PoE (IEEE 802.3at)
Max. Power Consumption: 28 W
Dimension: Ø 160.6 x 59.1 mm m (6.32” x 2.33”)
Weight: 700 g (1.54 lb)
Ingress Protection: IP67
Vandal Resistance: IK10+ for metal casing
Regulatory: CE, FCC, RCM, LVD, RoHS compliant
Power over Ethernet:
PoE Standard: PoE (IEEE 802.3at Power over Ethernet / PD)
PoE Power Supply Type: End‐Span
PoE Power Output: Per Port 48V DC, 600mA. Max. 30 watts
Web Interface:
Installation Management: Web‐based configuration
Maintenance: Firmware upgrade through Web Browser or Utility
Access from Web Browser:
Camera Live View, Video Recording, Change Video Quality, Bandwidth Control, Image Snapshot,
Digital I/O Control, Audio, Picture in Picture, Picture and Picture, Motion Detection, Privacy Mask,
Visual Automation, Tampering Alarm, Auto Pan Function, Virtual PTZ, Wide Angle Lens Dewarping,
Text Overlay
Language:
Arabic / Bulgarian / Czech / Danish / Dutch / English / Finnish / French / German / Greek / Hebrew /
Hungarian / Indonesian / Italian / Japanese / Lithuanian / Norwegian / Persian / Polish / Portuguese
/ Romanian / Russian / Serbian / Simplified Chinese / Slovakian / Slovenian / Spanish / Swedish /
Thai / Traditional Chinese / Turkish
Applications:
Network Storage: GV‐System (GV‐DVR/NVR), GV‐Backup Center, GV‐Recording Server, GV‐VMS
Live Viewing: IE, Mobile App
CMS Server Support: GV‐Control Center, GV‐Center V2, GV‐Vital Sign Monitor