GV-LPC1200 1 MP 10x Zoom B/W Network Camera

GV-LPC1200 is a 1 MP B/W network camera designed for recognition of reflective license plates on vehicles traveling at 200 km/h (124.27 mph) or less. With its multiple high power LEDs and intelligent IR, the camera is able to automatically adjust its shutter speed to the scene and produce clear license plate capture for one lane under low-light conditions. The motorized varifocal lens take the advantage of its motorized focus / zoom in that the user can remotely adjust the focus and zoom through the Web interface. It is weather proof (IP67) and also able to work in environments with temperatures ranging from -40°C (-40°F) to 50°C (122°F).

Manufacturer Part Number
84-LPC1200-001U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:
Image Sensor: Megapixel B/W progressive scan CCD
Picture Elements: 1280 (H) x 720 (V)
Shutter Speed: Automatic: 1/1000 ~ 1/10000 sec
Manual: 1/250 ~ 1/2000 sec
White Balance: Auto / Manual (2800K ~ 8500K)
S/N Ratio: 52 dB
Max. Speed: 200 km/h (124.27 mph)

Lens:
Megapixel: 1 MP
Lens Type: Motorized varifocal lens
Focal Length: 94 mm
Maximum Aperture: F/3.5
Image Format: 1.3"
Angle of View:
Diagonal: 3.6
Horizontal: 3.1
Vertical: 1.8
Operation:
Focus: Auto
Zoom: 10x optical zoom
Iris: Auto

Operation:
Video Compression: H.264, MJPEG
Video Stream: Dual streams from H.264 and MJPEG
Frame Rate:
30 fps at 1280 x 720
* The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes)
Image Setting: Brightness, Contrast, Sharpness, Gamma, Image Orientation, Shutter Speed, Defog, Maximum Video Gain
Audio Compression: G.711, AAC (Optional)
Audio Support: Two-way audio

Video Resolution:
Main Stream: 1280 x 720 (16:9)
Sub Stream: 640 x 360 (16:9)
TV-Out: BNC connector (640 x 480 resolution)

Network:
Interface: 10/100/1000 Base-T Ethernet, RJ-45 connector
Protocol: DHCP, DynDNS, FTP, HTTP, HTTPS, NTP, ONVIF (Profile S), PSIA, QoS (DSCP), RTSP, SMTP, SNMP, TCP, UDP, UPnP, 3GPP/ISMA

Mechanical:
Temperature Detector: Yes
Camera Angle Adjustment:
Pan: 0° ~ 330°
Tilt: 0° ~ 90°
Connectors:
Power: DC 12V
Ethernet: RJ-45
Audio:
1 In (microphone jack, 3.5 mm / 0.14”)
1 Out (Stereo phone jack, 3.5 mm / 0.14”)
Digital I/O: 2 In / 2 Out
TV-Out: BNC connector (640 x 480 resolution)
Mini USB: Mini USB port on the circuit board (for UMTS)
LED Indicator: N/A

General:
Operating Temperature: -40°C ~ 50°C (-40°F ~ 122°F)
Humidity: 10% ~ 90% (non-condensing)
Power Source: DC 12V, 5A
Max. Power Consumption: 54 W
Dimensions:
Without support rack: 406 x 145 x 109 mm (16" x 5.7" x 4.3")
Cable Length: 1 m (3.28 ft)
Weight:
With rack: 3.32 kg (7.32 lb)
Without support rack: 2.62 kg (5.78 lb)
Ingress Protection: IP67
Vandal Resistance: IK10 for metal casing
Heater On: -40°C ~ 5°C (-40°F ~ 41°F)
Fan: Constantly On
Regulatory: CE, FCC, C-Tick, RoHS compliant

Web Interface:
Installation & Management: Web-based configuration
Firmware Upgrade: Remote upgrade through Web Browser GV-IP Device Utility included in the Software DVD
Access from Web Browser: Live View, Video Quality, Bandwidth Control, Image Snapshot, Audio, Picture in Picture, Picture and Picture, Text Overlay
Language:
Arabic / Bulgarian / Czech / Danish / Dutch / English / French / German / Greek / Hebrew / Hungarian / Indonesian / Italian / Japanese / Lithuanian / Norwegian / Persian / Polish / Portuguese / Romanian / Russian / Serbian / Simplified Chinese / Slovakian / Slovenian / Spanish / Swedish / Thai / Traditional Chinese / Turkish

Application:
Network Storage: GV-System (GV-DVR/NVR), GV-VMS, GV-Recording Server
Smart Device Access:

  • GV-Eye for Android and iOS
  • Embedded 3GPP/ISMA browser
Live Viewing: IE, GV-Edge Recording Manager
CMS Server support: GV-Control Center, GV-Center V2, GV-Vital Sign Monitor
LPR Management: GV-ASManager