4-Bay Hard Drive Docking Station

Dock and swap up to four drives from your laptop or desktop computer simultaneously, using a single eSATA or USB port. This 4-bay docking station gives you large data capacity and fast file transfers with support for SATA I, II and III (up to 6Gbps).

Large data capacity with four drive bays

Access multiple drives with this quad-bay docking station. It saves you valuable time every day by giving you independent access to four 2.5” or 3.5” SATA hard drives or solid-state drives. Ideal for data recoveries, imaging or backups, it lets you access four drives at once, instead of connecting your drives one by one.

Versatile connection options with fast data transfers

You can connect the docking station through either eSATA or USB. For fast performance and efficient data transfers when connected through eSATA, the docking station supports full SATA III transfer speeds - up to 6Gbps. For universal compatibility, the dock can be connected through USB 3.0 with transfer speeds up 5Gbps, plus it supports UASP for enhanced performance.

Manufacturer Part Number
SDOCK4U33E
EAN/UPC
0065030863841,065030863841
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Chipset ID:

  • JMicron - JMS567 
  • JMicron - JBM575 
Compatible Drive Types (Type and Rate): SATA
Drive Installation: Removable
Drive Size: 2.5in & 3.5in
Fan Bearing Type: Sleeve Bearing
Fan(s): Yes
Fans: 2 - 60 mm
Interface: USB 3.0 & eSATA
Number of Drives: 4 

Performance


Hot Swap Capability: Yes
Max Drive Capacity: Currently tested with up to 6TB
Maximum Data Transfer Rate: 5Gbps
MTBF: 30000
Port Multiplier: Yes
Type and Rate:
  • USB 3.0 - 5 Gbit/s 
  • SATA III (6 Gbps) 
  • UASP Support: Yes 
Connector(s)

Drive Connectors: 4 - 22 pin SATA Data & Power Combo Receptacle
Host Connectors:
  • 1 - USB 3.0 B (9 pin; SuperSpeed) Female 
  • 1 - eSATA (7 pin; Data) Plug     
Software

OS Compatibility: OS independent; No software or drivers required 

Indicators

LED Indicators:
  • 4 - Power 
  • 4 - Activity 
Power

Input Current: 2.0A
Input Voltage: 100 ~ 240 AC
Output Current: 6500mA
Output Voltage: 12 DC
Plug Type: 4-pin DIN
Power Source: AC Adapter Included 

Environmental

Humidity: 20% ~ 80% RH
Operating Temperature: 5°C to 35°C (41°F to 95°F)
Storage Temperature: -20°C to 50°C (-4°F to 122°F) 

Physical Characteristics

Color: Black
Enclosure Type: Plastic
Product Height: 3.4 in [87.3 mm]
Product Length: 11.4 in [290.5 mm]
Product Weight: 36.4 oz [1030 g]
Product Width: 6.7 in [171.2 mm] 

Packaging Information

Shipping (Package) Weight: 76.2 oz [2160 g] 

What's in the Box

Included in Package:
  • 1 - 4-bay hard drive docking station 
  • 1 - universal power adapter 
  • 4 - power cords (NA/UK/EU/AU) 
  • 1 - USB A to B cable 
  • 1 - eSATA cable 
  • 1 - quick install guide