Flash Reader

Enjoy fast, easy access to memory cards (SD, Micro SD and compact flash cards) using your OTG-enabled smartphone or tablet. Now you can quickly access photos, video and data from a MicroSD™ card, SD™ card or USB-attached storage device using your Micro USB On-The-Go (OTG) enabled tablet or smartphone. This compact, dongle-style memory card reader is compatible with any OTG-enabled mobile device such as the Samsung Galaxy™, Sony Xperia™, HTC® mobile devices and other Micro USB-equipped tablets and smartphones. 

Make your smartphone or tablet do more than ever

This versatile memory card reader gives you quick access to data on SD or MicroSD cards or USB attached storage devices, expanding the capabilities of your smartphone or tablet. The card reader offers flexible use, letting you connect easily to your tablet or smartphone, no matter where the Micro USB connector is located on the device.

The OTG card reader makes it easier to share high-quality images and video. You can shoot video or photos with your high-end digital camera; connect the memory card in your smartphone and instantly view and upload your images to Facebook, Twitter or Instagram.

Designed for easy portability

This lightweight, pocket-sized memory card reader is the ideal accessory for your smartphone, tablet or laptop. It simply tucks it into a pocket in your laptop or camera bag for easy, portable use.

Connect USB devices through the USB 2.0 port

The memory card reader features a fully functional USB 2.0 port that lets you connect USB devices such as a USB flash drive, mouse or keyboard to your OTG-enabled mobile device. The adapter dongle also features a USB DC power connection which enables the adapter and connected smartphone or tablet to access data on a USB attached storage device, such as a USB 2.5" HDD enclosure, to add data storage.

The FCREADUOTGDB is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
FCREADUOTGDB
EAN/UPC
0065030862264,065030862264
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty Information Warranty: 2 Years

Hardware

  • Bus Type: USB 2.0 
  • Chipset ID: GL823U 
  • Interface: USB 2.0 
Performance
Max Drive Capacity: Tested with MSD cards up to 64GB
Maximum Data Transfer Rate: 480 Mbps
Memory Media Type:
  • Secure Digital Card 
  • SDHC (Secure Digital High Capacity) 
  • SDXC (Secure Digital eXtended Capacity) 
  • Micro-SD 
  • Micro-SDHC (Micro Secure Digital High Capacity) 
  • Micro-SDXC (Secure Digital eXtended Capacity) 
Type and Rate: USB 2.0 - 480 Mbit/s
UASP Support: No

Connector(s)
Connector Type(s):
  • 1 - USB Micro-B (5 pin) Male Output 
  • 1 - USB A (4 pin) Receptacle 
Software
OS Compatibility: OS independent; No software or drivers required

Indicators
LED Indicators:
  • 1 - Power 
  • 1 - Link / Activity 
Power
Power Source: USB-Powered

Environmental
Humidity: 5% ~ 80% RH
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)

Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Height: 0.3 in [7 mm]
Product Length: 7.1 in [180 mm]
Product Weight: 0.5 oz [13 g]
Product Width: 2.2 in [56 mm]

Packaging Information
Shipping (Package) Weight: 2.5 oz [70 g]

What's in the Box
Included in Package:
  • 1 - memory card reader dongle - Micro USB OTG 
  • 1 - quick start guide 
External Ports:
  • 1 - SD / MMC Slot Female Input 
  • 1 - MicroSD Female Input