Thunderbolt 3 to Dual DisplayPort Adapter - 4k 60 Hz

Use a Thunderbolt 3 port on your Windows system to run resource demanding applications on two UHD 4K displays, or run a 5K monitor.

This high-performance Thunderbolt™ 3 adapter lets you add two 4K 60Hz DisplayPort monitors to a computer through a single Thunderbolt 3 port, or it can be used to connect your Thunderbolt 3 port to a 5K 60Hz display using two DP cables.

The Thunderbolt video adapter is compatible with computer systems that support Thunderbolt 3, such as models of Dell™ Precision and Dell XPS. Thunderbolt 3 is a protocol that uses the USB-C™ connector, but your computer system must support Thunderbolt 3 in order for the adapter to function as expected. If you connect the adapter to a USB-C port that does not support Thunderbolt 3, the adapter will not function.

Connect two UHD 4K displays to your computer at 60Hz resolution

With an unprecedented 40Gbps of throughput, Thunderbolt 3 enables you to achieve the previously impossible feat of using a single port on your laptop to output dual 4K resolution at 60Hz to two independent displays. This performance enables you to run the most resource-demanding applications imaginable on two independent displays. You can output independent content to each display at resolutions of up to 4096 x 2160p @ 60Hz, which is perfect for editing 4K video or performing other Ultra HD tasks such as creating CAD drawings or reviewing medical imagery.

Connect a 5K display to your computer at 60 Hz resolution

For added versatility, the Thunderbolt 3 adapter can be used to connect two DisplayPort channels to a single 5K display. Using a Thunderbolt 3 adapter is the only way to connect a 5K display to computers that don’t have multiple DP or Thunderbolt 3 ports, such as your Dell Precision 15 3000 Series workstation.

Supports dual 4K displays to work more efficiently

Functioning as an external 2-port graphics adapter with audio support, this is a compact and convenient alternative to a laptop dock, when you don’t need full docking capability.

With two UHD 4K displays, you can work more efficiently from your laptop, so you can accomplish more in the same amount of time. Plus, with each display delivering 4K performance, you can have four times the screen space compared to 1080p. Creative professionals can be more productive with the freedom to edit 4K video on one display, while previewing raw video playback on the second 4K display.

Won't drain system resources

This adapter helps to keep your system running at peak performance. Unlike USB external video solutions, Thunderbolt 3 lets you run Ultra HD 4K resolution at 60Hz on both displays without draining system resources.

Because it’s backward compatible with your high-definition 1080p displays, this is a great accessory for home, office or other desktop workspace applications.

The TB32DP2 is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Your computer’s Thunderbolt 3 ports might not function properly until you update one or more of the following on your computer:

BIOS
Thunderbolt firmware
Thunderbolt 3 controller drivers
Thunderbolt 3 software

The required updates will vary depending on your computer.

For an up-to-date list of affected computers and instructions, visit http://thunderbolttechnology.net/updates. If your manufacturer isn’t listed on the Thunderbolt website, contact your manufacturer.

Manufacturer Part Number
TB32DP2
EAN/UPC
0065030864046,065030864046
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Audio: Yes
Output Signal: DisplayPort

Performance
Maximum Data Transfer Rate: 40 Gbps
Maximum Digital Resolutions: 4K @ 60 Hz
Supported Resolutions:

  • 3840x2160 (4K)
  • 2560x1600
  • 1920x1200
  • 1920x1080 (1080p)
  • 1280x720 (720p)
Connector(s)
Connector A: 1 - Thunderbolt™ 3 USB-C (24-pin) Male Input
Connector B: 1 - DisplayPort (20 pin) Latching Female Output

Physical Characteristics
Product Height: 1 in [26 mm]
Product Length: 8.7 in [220 mm]
Product Weight: 17.6 oz [500 g]
Product Width: 3.1 in [80 mm]

Packaging Information
Shipping (Package) Weight: 3 lb [1.4 kg]

What's in the Box
Included in Package: 1 - Thunderbolt 3 to dual DP adapter
Type and Rate: Thunderbolt 3 - 40 Gbit/s