AC600 Wireless-AC Network Adapter - 802.11ac, PCI Express

Add advanced 802.11ac Wi-Fi connectivity to a computer or server through a PCI Express slot - with dual band 2.4/5 GHz frequencies and up to 433 Mbps. Upgrade your desktop PC or server to powerful 802.11ac wireless networking. This AC600 network card fits easily into a PCI Express expansion slot to give you dual-band wireless-AC connectivity with speeds up to 433 Mbps.

Add dual-band Wireless-AC connectivity

This wireless-AC adapter lets you add dual-band wireless-AC connectivity to a desktop computer through a PCIe slot. Ideal for your office or home environment, the PCIe Wi-Fi® adapter provides a wireless range of up to 100 feet (30m), when paired with an 802.11ac router. It's a cost-effective solution for adding or upgrading to the latest 802.11ac dual-band wireless networking.

The Wi-Fi adapter supports data rates of up to 433 Mbps at 5 GHz, and 150 Mbps at 2.4 GHz. Two detachable external antennas enhance reception and provide more reliable connections.

Versatile use

The versatile USB Wi-Fi adapter gives you dual-band 2.4/5 GHz support, so you can connect easily to the less congested 5GHz wireless network to enjoy lag-free HD video streaming, online gaming, file transfers or other bandwidth-intensive applications. The WMM Quality of Service (QoS) feature quickly prioritizes video streams, Internet calls and online gaming. 

This network adapter has a 1T1R (1 transmitter, 1 receiver) antenna design and features two detachable external antennas (dual-band 3dBi). To integrate easily with all of your networking devices, the wireless network adapter is backward compatible with 802.11a/b/g/n networks.

Quick and easy installation

The network card is easy to install in the PCI Express slot on your standard or small form-factor computer. It comes equipped with a standard profile bracket, and includes a low-profile bracket that you can swap in to mount the card in smaller or space-constrained systems.

The PEX433WAC11 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
PEX433WAC11
EAN/UPC
0065030863513,065030863513
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Antenna Configuration: 1T1R
Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Chipset ID: Realtek 8821AE
Industry Standards: IEEE 802.11ac, IEEE 802.11n, IEEE 802.11g, IEEE 802.11a, IEEE 802.11b
Interface: Wireless Ethernet

Performance
Auto MDIX: No
Bandwidth: 20/40/80 MHz
Frequency: 2.4G/5.8G-Dual band
Frequency Range: 2.412~2.462 GHz, 5.180~5.825 GHz
Full Duplex Support: No
Max Distance: 30 m / 100 ft
Maximum Data Transfer Rate: 433 Mbps (5 GHz)
150 Mbps (2.4 GHz)

Connector(s)
Connector Type(s): 1 - PCI Express x1
2 - RP-SMA (Coax; Reverse Polarity SubMiniature A)

Software
OS Compatibility: Windows® 10 (32/64bit), 8 / 8.1 (32/64), 7 (32/64), XP(32/64)
Windows Server® 2012, 2008 R2,

Special Notes / Requirements
System and Cable Requirements: Available PCI express expansion slot

Indicators
LED Indicators: 1 - Link/Activity

Environmental
Humidity: 0% ~ 90% RH
Operating Temperature: 0°C to 60°C (32°F to 140°F)
Storage Temperature: 10°C to 70°C (50°F to 158°F)

Physical Characteristics
Product Height: 0.9 in [22 mm]
Product Length: 4.8 in [121 mm]
Product Weight: 1.1 oz [32 g]
Product Width: 3.8 in [97 mm]

Packaging Information
Shipping (Package) Weight: 5.3 oz [150 g]

What's in the Box
Included in Package: 1 - PCI Express AC600 Wireless-AC network adapter
1 - driver CD
1 - low profile bracket
1 - quick start guide