Xpress C430W Colour Laser Printer (18 / 4 ppm)

Easy printer installation

Enjoy a quick three-step installation without a USB connection. The SPSI (Samsung Printer S / W Installer) selects the OS automatically and installs the driver without a CD.

Just tap & print for mobile printing

Mobile printing couldn’t be easier with Samsung’s advanced NFC technology. Just tap a compatible NFC-enabled smartphone on the printer to automatically install Samsung’s free Mobile Print App, if it’s not already installed on the phone, and then connect instantly to the device automatically.

Supporting various mobile devices

Finally, a functional printer that lives up to expectations with universal support for multiple mobile devices. The Xpress C430W is compatible with the intuitive Mobile Print app on iOS®, Android™, Microsoft® Windows® phones and Amazon Kindle.

Various ways to Mobile Print

Make printing effortless and efficient, wherever you are. The Samsung Xpress C430W support various type of mobile printing apps such as Samsung Mobile PrintTM, Samsung Cloud PrintTM, Google PrintTM, and Airprint.

Manufacturer Part Number
SL-C430W/XAA
EAN/UPC
0887276110264,887276110264
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Standard Functions

    Print

  • Value Added Functions

    NFC, Mobile Print, WPS

  • Processor

    400 MHz

  • Memory (Standard)

    64 MB

  • Interface (Standard)

    Hi-Speed USB 2.0 / 10 / 100 Base Tx / Wireless 802.11b/g/n

  • Power Consumption

    290 W (Printing) / 60 W (Ready) / 1.3 W (Power Save)

  • Noise Level

    Less than 46 dBA (Colour printing) / Less than 48 dBA (Mono printing)

  • Dimension (WxDxH)

    382 x 309 x 211 mm (15" x 12.2" x 8.3") (except paper tray)

  • Weight

    9.96 kg (21.96 lbs)

  • Max. Monthly Duty Cycle

    20000 Pages

Print

  • Speed (Mono)

    Up to 18 ppm in A4 (19 ppm in Letter)

  • Speed (Colour)

    Up to 4 ppm in A4 (4 ppm in Letter)

  • First Print Out Time (Mono)

    Less than 14 seconds (From Ready Mode)

  • First Print Out Time (Colour)

    Less than 26 seconds (From Ready Mode)

  • Resolution

    Up to 2400 x 600 dpi effective output (600 x 600 x 2 bit)

  • Print Languages

    SPL-C (Samsung Printer Langauge)

  • Duplex Print

    Manual

  • Client OS Support

    Windows 8 / 7 / Vista / XP / 2008R2 / 2008 / 2003, Mac OS X 10.6 - 10.10, Various Linux

SHOW MORE SPECSExpand

Paper Handling

  • Input Capacity (Cassette)

    150-sheet Cassette

  • Media Type (Cassette)

    Plain Paper / Thin Paper / Bond / Pre-Printed / Recycled / Label / CardStock / Thick / Cotton / Coloured / Glossy

  • Media Size (Cassette)

    76 x 152.4 mm (3" x 6") ~ 216 x 355.6 mm (8.5" x 14")

  • Media Weights (Cassette)

    60 ~ 220 g/m²

  • Output Capacity

    50-sheet Face Down

Supplies

  • Toner (Black)

    Average Cartridge Yield 1500 *Standard pages (Ships with 700 pages Starter Toner Cartridge) *Declared cartridge yield in accordance with ISO / IEC 19798

  • Toner (Colour)

    Average Cartridge Yield 1000 *Standard pages (Ships with 500 pages Starter Toner Cartridge) *Declared cartridge yield in accordance with ISO / IEC 19798

  • Imaging Unit/Drum (Black)

    16000 pages

  • Imaging Unit/Drum (Colour)

    4000 pages

  • Waste Toner Container

    Approx. 7000 images