Incredible Sound, Affordable Price
The db1040DVC subwoofer employs a 10-inch driver and has dual voice coils for more wiring options and greater power handling. The subwoofer has been optimized for high performance in virtually any enclosure type: sealed, vented and band pass.
db1040DVC Features:
Note:
Dimensions - Cut-Out Diameter: 9 1/16 (23.02cm) "
Dimensions Driver Mounting Depth - Bottom Mount: 5 15/16 (15.08cm) "
Dimensions Driver Mounting Depth - Top Mount: 5 7/16 (13.81cm) "
Driver Complement Subwoofer - Diameter: 10 (25.40cm) "
Driver Complement Subwoofer - Quantity: 1
Driver Complement Subwoofer - Type: Dynamic Balance woofer polymer composite cone
Electrical - Efficiency: 86 dB
Electrical - Nominal Impedance: Dual 4 ohms
Electrical - Total Frequency Response: 28-200 Hz
Electrical Power Handling - Continuous: 270 watts
Electrical Power Handling - Peak: 540 watts
Shipping - Unit of Measure: each
Thiele / Small Parameters - BL: 7.8 Tesla Meters
Thiele / Small Parameters - CMS: 190 Micro Meters
Thiele / Small Parameters - MMS: 108.8g
Thiele / Small Parameters - QES: 0.7
Thiele / Small Parameters - QMS: 10.9
Thiele / Small Parameters - QTS: 0.6
Thiele / Small Parameters - Recommended Enclosure: Sealed/Ported/Bandpass
Thiele / Small Parameters - Resonant Frequency: 35 Hz
Thiele / Small Parameters - SD: 54.25 sq in/350 sq cm
Thiele / Small Parameters - VAS: 1.17 cubic feet/33.3 L
Thiele / Small Parameters Xmax - Xmax Linear: .728 inch/18.5 mm (peak to peak)
Warranty - Speaker Warranty: 1 year parts and labor (original purchaser)