Are You Ready To Go P.R.O.?
The Pioneer Reference for Open Show series of speakers is designed specifically for those looking to produce some serious sound pressure levels. Inspired by Pioneer’s history of record-breaking SPL competition, the new P.R.O. series line of speakers is constructed with the street enthusiast in mind. With an emphasis on efficiency and power handling, the P.R.O. series lineup consists of bullet tweeters, mid bass drivers, and a subwoofer that can be mixed and matched to deliver impressive output, without requiring an impressive investment.
Tweet ThisThe Pioneer P.R.O. series TS-B350PRO bullet tweeters feature aluminum die-cast chassis with titanium diaphragms backed by aggressive magnets and motor assemblies to produce a wide range of crisp, loud, and clear frequencies with up to 250 watts of maximum power handling.
Note:
Size: 3.5"
Max. Music Power (Nominal): 250 W (100 W)
Cone Material: ―
Frequency Response: 3,500 Hz to 27 kHz
Sensitivity (1 W/1 m): 100 dB
Impedance: 4 Ω
Crossover Frequency: ―
Mounting Depth: 1-3/4"
Cut-Out Dimensions: 3"