Enhance your active lifestyle with the NYNE Cruiser™, a rugged, portable wireless Bluetooth speaker you can take with you anywhere, anytime. Adjustable handlebar mounting clips let you add musical pizzazz to a leisurely bike ride or a humdrum gym workout. Use the carabineer to clip the Cruiser onto your backpack and take a hike. Got a cranky baby in a stroller? You’ll appreciate the convenience of lullabies or rock music at your fingertips, right next to the cup holder. The fashionable two-tone rubberized finish protects against spills or raindrops. The versatile NYNE Cruiser also features a 10-hour rechargeable battery, state-of-the-art NFC technology, and a built-in noise-canceling microphone for hands-free calling. If you’re on the move, you need the Cruiser!
Note:
Form factor: High Quality Rubberized Finish Cabinet
Connectivity: Wireless Bluetooth Enabled and 3.5mm Aux-in
Wireless Range: 33 feet or 10 meters
Sound: 2.0 Stereo Channel Output + a Passive Radiator
Power: Rechargeable Battery with 10 hrs. of Playtime
Conveniences: Carrying Case with Carabineer For Easy Transportation, Special Designed Adjustable Handle Bar Clips For Attachment To Any Size Handle Bar, NFC Touch And Connect Technology, Power Bank for Charging Your Phone, Integrated Microphone For Hands-Free Calling
Accessories: Adjustable Handle Bar Clips, Charging cable, 3.5mm Aux-in Cable, Carrying Case with Carabineer, Quick User Guide, Warranty Card
Size: 5.75" x 3.25" x 3" (W x D x H)
Weight: 0.8lb
Functionality: Hands-free calling, One Touch Personal Phone Assistance Activation