Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Bluetooth Compatible Specifications: V4.0.
- Output Power: Class 2 Power Output, up to 30 feet.
- Supports Profiles: AVRCP1.0,A2DP v1.2
- Supports Multipoint A2DP connection to 2 Devices/Phones.
- Integrated Audio Line in. AUX
- Battery Used: 400mAh (Rechargeable Lithium Polymer), 3.7V DC.
- Play time: up to 8 Hours, depends on settings.
- Standby time: up to 1000 hours
- Charging time:2hours.
- Output power: 4.0W.
- Aluminum acoustically coupled housing
- Built in Noise cancellation microphone for conference calling on two phones.
- Hand free operation with mobile smart phone