Shrox Mini Steel Bluetooth Speaker

With a new acoustic and cosmetic design that gives you a ways of making an audio and visual statement, very cool looks and very hot sound.  

Up to now small speakers have been made as a portable convenience but mostly a compromise in sound.

Introducing portable wireless speakers with custom Aluminum casing for enhancement of sound and powerful bass with cabinet design that acoustically couples to the surface it stand on.

All this on a great sounding, ultra-portable wireless speaker featuring the latest V4.0 BT in Bluetooth technology, that's easy to connect with your smartphone, iPod, tablet, netbook, or whatever.

This together with the Aluminum de-coupled cabinet combined with more power gives one acoustic listening quality not experienced before in small portable speakers.

Manufacturer Part Number
BTS-SIGD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth Compatible Specifications: V4.0.
  • Output Power: Class 2 Power Output, up to 30 feet.
  • Supports Profiles: AVRCP1.0,A2DP v1.2
  • Supports Multipoint A2DP connection to 2 Devices/Phones.
  • Integrated Audio Line in. AUX
  • Battery Used: 400mAh (Rechargeable Lithium Polymer), 3.7V DC.
  • Play time: up to 8 Hours, depends on settings.
  • Standby time: up to 1000 hours
  • Charging time:2hours.
  • Output power: 4.0W.
  • Aluminum acoustically coupled housing
  • Built in Noise cancellation microphone for conference calling on two phones.
  • Hand free operation with mobile smart phone