The JENSEN MSX65R comes with two speakers and four grille options (2 white & 2 silver). These speakers feature 150 watts of maximum power and are specifically built to handle the rigors associated with life in a marine environment. They are UV resistant to prevent cracking and discoloring along with being salt and moisture resistant. So start jamming to your tunes with the sleek JENSEN MSX65R speakers!
Note:
SKU: MSX65R
Weight (Lbs): 2.0000
Overall Dimensions: No
Speaker Color: No
Sold as:: No
Max Power Handling (Watts): 150
Magnet (oz.): 11
Sensitivity @ 1W/1 Meter (dB): 88
Frequency Response (Hz-kHz): 65Hz - 20kHz
Nominal Impedance (Ohms): 4
Grille Diameter (Inches): No
Mounting Hole Diameter (Inches): No
Mounting Depth (Inches): 2.3
Watertight Standard Compliant : No
Tweeter Type: Dome
Tweeter Material : Silk
Polypropylene Woofer Cone: No
Fs (/Hz): 77
Vas (/Ltr): 8.12
Qts: 0.715
Qes: 0.838
Xmas (/mm): 1.5
ASTM B117 Salt Spray Exposure Standard Compliant: Yes
ASTM D4329 UV Exposure Standard Compliant: Yes