Note:
SKU: MS30RTL
Weight (Lbs): 1
Overall Dimensions: No
Maximum Power Output (Watts x Channel): 40w x 4
Signal-to-Noise Ratio @ 1Watt/4 Ohms (dB): No
Mounting Hole Dimensions (Inches WxH): No
Mounting Depth (Inches): No
Watertight Standard Compliant: Yes
Conformal Coated PCB: No
Plastic PCB Insulator: No
Chassis: No
iPod Ready: No
GEN 3 Sirius Satellite Radio Ready: No
SiriusXM Satellite Radio Ready: No
Wired Remote Control Ready: No
Wireless Remote Control Ready: No
Positive LCD Display: Yes
CD/CD-R/CD-RW Playback: No
MP3/WMA Playback: Yes
AM/FM Tuner: Yes
Selectable AM/FM Frequency Spacing US/European: No
USB Input: Yes
1GB Onboard Memory: No
Auxiliary Audio Input: Yes
Preamp Line Level Outputs: No
Electronic Disc Skip Protection (Seconds): No
Radio Broadcast Data System Text Display: No
Non-Volatile Memory for Presets & User Settings 2-Wire Power (Access ACC, GND): Yes
NOAA Weatherband/Weather Alert: No
ASTM B117 Salt Spray Exposure Standard Compliant: No
ASTM D4329 UV Exposure Standard Compliant: Yes