Waterproof Wired Remote Control with Display

A little water splash is no cause for concern when you use the JENSEN Marine JWR200 Wired Waterproof Remote Control! This IPX6 rated waterproof remote control can be used in all exterior applications and can be easily mounted in any convenient location. The JWR200 allows you to control your JENSEN Marine JMS model SIRIUS ready stereos with the large, easy-to-see, amber backlit buttons and displays stereo functions on a sunlight readable LCD display. The JENSEN JWR200 wired remote uses UV and corrosion resistant materials to guarantee longevity against the harsh marine conditions and includes an 18ft. extension cable.

Manufacturer Part Number
JWR200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU: JWR200
Weight (Lbs): 2