Firebox M5600 Network Security/Firewall Application

WatchGuard Firebox M5600 provides firewall speeds up to 60 Gbps and UTM security features at up to 11 Gbps while delivering enterprise-level network security services, including IPS and Advanced Malware detection. Optional network interface modules, including 4x10 Gb Fiber, 8x1 Gb Fiber, and 8x1 Gb Copper, enable flexible custom configurations. Hot-swappable redundant power supplies are standard, ensuring maximum uptime. WatchGuard Dimension is standard on M5600 appliances, bringing big data visibility to all security events and network activity without complexity. Basic Security Suite delivers security subscriptions to boost protection in critical attack areas, including Application Control, Intrusion Prevention Service, WebBlocker, Gateway AntiVirus, Reputation Enabled Defense, Network Discovery, and spamBlocker, plus 24x7 Support for support and maintenance 24 hours a day, 7 days a week.

Manufacturer Part Number
WG561031
EAN/UPC
0654522014061,654522014061
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SECURITY FEATURES
Firewall Stateful packet inspection, deep packet inspection, proxy firewall
Application proxies HTTP, HTTPS, SMTP, POP3, TCP-UDP, FTP, DNS
Threat protection DoS attacks, fragmented & malformed packets, blended threats & more
VoIP H.323, SIP, call setup and session security
Filtering options Browser Safe Search, YouTube for Schools, Google for Business
Security subscriptions APT Blocker, IPS, Gateway AV, WebBlocker, App Control, Data Loss Prevention, Reputation Enabled Defense, Mobile Security, Network Discovery, spamBlocker

VPN & AUTHENTICATION

Encryption DES, 3DES, AES 128-, 192-, 256-bit
IPSec SHA-2, IKE pre-shared key, 3rd party cert
Single sign-on Windows, Mac OS X, mobile operating systems, RADIUS
Authentication RADIUS, LDAP, Windows Active Directory, VASCO, RSA SecurID,internal database, Duo, SMS Passcode

MANAGEMENT

Logging and notifications WatchGuard, Syslog, SNMP v2/v3
User interfaces Centralized console (WSM), Web UI, scriptable CLI
Reporting WatchGuard Dimension includes over 100 pre-defined reports, executive summary and visibility tools

CERTIFICATIONS

Security Pending: ICSA Firewall, ICSA IPSec VPN, CC EAL4+, FIPS 140-2
Safety NRTL/C, CB
Network IPv6 Ready Gold (routing)
Hazardous substance control WEEE, RoHS, REACH

NETWORKING

Routing Static, Dynamic (BGP, OSPF, RIP), Policy-based VPN
High Availability Active/passive, active/active with load balancing
QoS 8 priority queues, DiffServ, modified strict queuing
IP address assignment Static, DHCP (server, client, relay), PPPoE, DynDNS
NAT Static, dynamic, 1:1, IPSec traversal, policy-based, Virtual IP for server load balancing
Link aggregation 802.3ad dynamic, static, active/backup
Other features Port Independence, Multi-WAN failover and load balancing, server load balancing, transparent/drop-in mode