5.25" to 4x 2.5" SATA 6 Gbps HDD SSD Hot-swap Rack

Designed to meet the needs of users with high density storage needs such as graphic designers, engineers, and PC gamers who don’t have much drive space in their systems. This drive cage only takes up one available 5.25"drive slot to allow a user access to four 2.5" SATAII HDD/SSD (between 7mm -12.5mm height) with hot swap capability, ease of access, an screw down trays.

With the use of a 40mm fan mounted in the rear, the BPX-124-SA brings in cool air from the front and exhausts heat out the back. Thus creating a cooling effect inside the drive cage. The hard drive cage features aluminum designs to fit the needs of most industrial and DIY applications. The aluminum cover allows for better heat dissipation with ventilation holes on the top and sides which allows for rapid cooling which in turn, protect the HDD/SSD.

The BPX-124-SA is a great recommendation for any media workstation. The unit has HDD/SSD hot-swap capabilities, which allow you to quickly swap HDD/SSDs without having to first turn off the computer. It is an ideal solution to quickly access multiple 2.5" HDD/SSDs in a single 5.25" drive bay. The 40mm cooling fan provides excellent front-to-back cooling and airflow..

Manufacturer Part Number
BPX-124-SA
EAN/UPC
0846813036153,846813036153
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: BPX-124-SA
RoHS Compliance Version: Yes
Standard Drive Bays:

  • Hotswap 2.5": 4
  • 5.25" Drives: 1
Hotswap HDD Type:: 2.5" SATA I/II/III
Indicators: Solid blue:power on. Red blinking:HDD accessing
Material of Front Bezel: Plastic
Material of Main Chassis: Aluminum and Plastic
Color of Front Bezel: Black
Color of Main Chassis: Black
Cooling Fan: 1x40mm
Dimensions (WxHxD):
  • 5.75" x 1.65" x 6.69"
  • 146.0 mm x 41.9 mm x 169.9 mm