5.25" to 3.5" SATA SAS 6 Gbps HDD Hot-swap Rack with LCD

This drive cage features a tray-less design which has excellent scalability and cooling ability using the rear mounted 40mm fan. This can be installed in any available 5.25" drive space and is the only drive cage in the market that allows a user to quickly add or remove a hard drive.

Designed for graphic designers and multimedia professionals in mind, this drive cage features a mirror finish on the LCD which displays drive information such as temperature and controls for the fan. The fan can be adjusted to three different speeds - Low @ 2300RPM, Medium @ 3600RPM, and High @ 4500RPM. We did this so that a user may control the fan unique to their own needs whether it be the airflow to the hard drive or decreasing the noise level.

Warning systems are built into the drive cage to alert the user of an overheating hard drive or fan failure by via buzzer and red lights on the front panel.

The BPX-525-SA with LCD simplifies your storage needs. The tray-less design allows you to hot-swap a HDD easily without the hassle of dealing with screws or cables. The stylish LCD powers on automatically when an HDD is inserted; it displays the HDD’s temperature and fan speed. Heat dissipation is enhanced by a 40mm fan with three speed modes. The metal key lock secures your hard drive to prevent unauthorized access.

Manufacturer Part Number
BPX-525-SA
EAN/UPC
0846813036177,846813036177
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: BPX-525-SA
RoHS Compliance Version: Yes
Standard Drive Bays: Hotswap 3.5": 1
5.25" Drives: 1

Hotswap HDD Type:: 3.5" SAS I/II & SATA I/II/III
Security: Key Lock
Material of Front Bezel: Plastic
Material of Handle: Plastic
Material of Main Chassis: Metal
Color of Front Bezel: Black
Color of Main Chassis: Black
Cooling Fan: 1x40mm
Dimensions (WxHxD): 5.75" x 1.65" x 7.38"
146.0 mm x 41.9 mm x 187.5 mm