3.5" to 2.5" SATA 6 Gbps HDD SSD Internal and External USB 3.0 Hot-swap Rack

Introducing the innovative 2.5" SATAIII internal and external HDD/SSD which was designed with graphic designers in mind. Because of its quick access design, a user is able to replace, exchange, or access another drive with ease. This drive case also has the capability of being accessed like an external drive. External HDDs has always been used for increased storage space on a desktop, laptop, or server and since the demand for a lightweight, portable solution has been on the rise, this is a great solution to that demand. What is an interesting plus is that it can be used with gaming consoles like the PS4 and XBOX ONE for increased storage space via the USB port. Since it can be used as an external hard drive, you can increase storage on such products like a DVR surveillance system, HTPC home theater/entertainment system, servers, and any product that has a USB port.

BPX-35U3-SA can be used with any server, desktop, or laptop system that has access to USB or 3.5" internal bay. Because of its versatility, slim design, and light weight, it can be used with many applications like video recorders, entertainment systems, multimedia/gaming devices, and file backup/transfer. This drive case is compatible with any standard 2.5" SATAIII HDD/SSD between 7mm – 9mm high and an available 3.5"internal drive space.

The BPX-35U3-SA includes a USB 3.0 cable which transmits at 5 Gbps vs the USB 2.0 at 480 Mbps. This means that you can transfer data at high rate of speed. On top of that, since it doesn’t need too much power to run, the USB 3.0 provides enough power to the drive case to run the 2.5"HDD/SSD. This is a huge plus since this is designed to be lightweight and portable, all the cables you will need to bring with you is the USB 3.0 cable.

The BPX-35U3-SA gives you the flexibility to bring your storage with you quickly and easily without having to deal with numerous cables. When at the office or at home, just insert the enclosure into the rack and you will instantly have a super-speed SATA connection to your drive. If you need to take it with you, just eject the enclosure, grab the included USB 3.0 cable, and you’ll still have access to all of your data while on the road.yy

Manufacturer Part Number
BPX-35U3-SA
EAN/UPC
0846813036160,846813036160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: BPX-35U3-SA
RoHS Compliance Version: Yes
Standard Drive Bays: Hotswap 2.5": 1
3.5" Drive (internal): 1
Hotswap HDD Type:: 2.5" SATA I/II/III
Indicators: Solid blue: power one. Blinking blue: HDD accessing
Material of Front Bezel: Plastic
Material of Main Chassis: Aluminum and Plastic
Color of Front Bezel: Black
Color of Main Chassis: Black
Dimensions (WxHxD): 4.00" x 0.99" x 6.52"
101.6 mm x 25.1 mm x 165.6 mm