LS-P2 8GB Digital Voice Recorder

The LS-P2 packs the advanced technology of the flagship LS series into a portable size. The LS-Pocket is the first recorder equipped with Bluetooth technology, using capable speakers or headphones, you can wirelessly play back recorded audio. The LS-Pocket makes high-resolution audio recording possible. Not only can you record musical performances both instrumental and choral, the compact size offers convenience and portability.

High-quality recording

The LS-P2 features a three microphone system that includes both directional and omnidirectional microphones to faithfully capture the depth and fullness of the sounds recorded. The stereo microphones are arranged at a 90° angle to produce a natural stereo experience, with an added central microphone to capture lower bass frequencies and deliver premium sound. This Tresmic combination provides a wide frequency response of 20 Hz to 20 kHz when the center microphone is on, and 60 Hz to 20 kHz when off.

Natural stereo sound with 90° outward-facing stereo microphones

To get the most out of specifications like frequency response and directional characteristics, design was focused on the microphone casing size and shape. The 90° outward-facing microphone units on the left and right achieve a stereo sound with a natural effect.

High quality, compact metal body

With a robust design, that exudes a strong, classy style, and a compact size that easily fits in your pocket, the LS-P2 is suitable for a wide range of situations, from outdoor activities to concerts, ensuring that you will never miss a sound.

96 kHz / 24 bit, linear PCM recording quality

The LS-P2 supports linear PCM recording up to 24 bits and sampling frequencies as high as 96 kHz – far surpassing the 16 bits of CD-quality audio. By selecting this bit rate and sampling frequency, users can make CDs of their own recordings.

Manual recording level settings

The Manual Recording Level setting lets you fine-tune the recording level to match the volume of your sound source, maximizing the dynamic range for high quality audio recording. This is a particularly important function when recording music. The Limiter function is effective for keeping volume below a specific point when using the Manual setting. By checking the recording level meter on the LCD display and PEAK display indicator, you can fine-tune your recording level settings.

Convenient recording functionsZoom microphone for recording from a distance

Using the latest technologies, zoom microphone unleashes the power of proximity in noisy environments or when recording from a distant position. The zoom microphone allows you to expand and contract the microphone range by adjusting the direction with the "+" and "-" buttons on the recorder.

Intelligent Auto Mode - Does the adjusting for you

The Intelligent Auto Mode function automatically adjusts the microphone sensitivity according to the input level. This function makes it easy for users by automatically adjusting the microphone sensitivity according to the volume of the speaker. Let Intelligent Auto Mode keep your recordings consistent, by not having speakers too quiet or too loud.

Manufacturer Part Number
V414151BU000
EAN/UPC
0050332189652,050332189652
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Microphone sensitivity: Hi/Mid/Lo/Auto
Voice activated recording : VCVA/Voice Sync.
Lowcut filter: x
Internal microphone frequency range: 20~20kHz(Center Mic ON) 60~20kHz(Center Mic OFF) 
Stereo/Mono (Built-in microphone): Stereo/Tresmic
Recording format: PCM/MP3
44.1kHz/128kbps: Approx. 126 hrs
44.1kHz/64kbps (mono): Approx. 253 hrs
11.025kHz/8kbps (mono): -
Internal memory : 8GB
External memory: microSD (Max.32GB)
PC connectivity: USB Direct
Plug-in power: x
Noise cancel: x
Voice Balancer: x
Voice filter: -
Playback speed control: 3.5X - 0.5X
Forward skip: x (File skip, 10sec, 30sec, 1min, 5min, 10min)
Reverse skip: x (File skip, 1sec to 3sec, 5sec, 10sec, 30sec, 1min, 5min)
A-B repeat: x
Recording & playback scene select: x(Only recording)
Calendar Search: x
File divide: x
Index mark: x (Max. 99)
Simple mode (Selectable font size):  
Power requirements: AAA alkaline battery x1, or AAA Ni-MH rechargeable battery x1
Battery life - Recording: Approx. 39hr.
Playback (Earphone): Approx. 31hr.
Internal battery charge: x
Speaker /Maximum output: Built-in φ18mm round dynamic speaker/ 150mW
Microphone jack: φ3.5mm, impedance approx. 2kΩ
Earphone jack: φ3.5mm impedance 8Ω or more
USB microphone/speaker: x
Dimensions (HxWxD): 4.29 x 1.6 x 0.57
Weight (including batteries): 2.7