ProDesk 400 G3 Small Form Factor PC (ENERGY STAR)

Give your business the strong foundation it needs for growth with the affordable and reliable HP ProDesk 400 SFF. Designed with essential security and manageability features, the HP ProDesk 400 helps keep your business growing.

Manufacturer Part Number
T4L80UT#ABA
EAN/UPC
0889894694133,889894694133
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system

Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Processor

Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores)

Graphics

Intel® HD Graphics 530

Memory

4 GB DDR4-2133 SDRAM (1 x 4 GB)

Memory slots

2 DIMM

Hard drive

500 GB 7200 rpm SATA

Optical drive

Slim SATA SuperMulti DVD-RW

Ports

2 USB 3.0; 1 headphone; 1 microphone

2USB 3.0; 4 USB 2.0; 1 serial; 1 serial (optional); 1 parallel (optional); 2 PS/2 (keyboard and mouse); 1 VGA; 1 DisplayPort; 1 audio line in; 1 audio line out; 1 RJ-45

Back

Front

Expansion slots

1 PCIe 3.0 x16 low profile; 1 PCIe 2.0 x1 low profile

Audio

DTS Sound+â„¢ audio management technology, HD audio with Realtek ALC221VB codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line in and line out rear ports (3.5 mm), multi-streaming capable, internal speaker

Dimensions (W X D X H)

3.7 x 11.8 x 10.6 in

Weight

Starting at 9.8 lb

Warranty

Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.