CSM-H170M-A PRO Desktop Motherboard

  • 18-Month Supply Guaranteed + Advanced RMA Service
  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-2133 Memory
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • SATA Express 16Gb/s + SATA 6Gb/s
  • VGA Armor: Reinforced Armor slot
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • Audio Boost: Reward your ears with studio grade sound quality
  • Military Class 4: Top Quality & Stability
  • Guard-Pro: Improved Protection and Power Efficiency
  • EZ Debug LED: Easiest way to troubleshoot
  • Overvoltage Protection:Prevent Unforeseen Damage
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • Intel® SBA Support: Improves Productivity, Management and Security
  • WHQL CERTIFIED.WINDOWS 10 READY.

Manufacturer Part Number
CSM-H170M-A PRO
EAN/UPC
0824142125199,824142125199
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

• Intel® H170 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 2133 MHz
• Dual channel memory architecture
• Supports ECC, un-buffered memory
- ECC UDIMM memory (non-ECC mode)
• Supports Intel® Extreme Memory Profile (XMP)
* Please refer to Compatibility reports for more information of compatible memory.
* Hyper DIMM support is subject to the physical characteristics of individual CPUs
* DDR4 2133 MHz and higher memory modules will only run at maximum of DDR4 2133 MHz on XMP mode due to Intel® chipset limitation

Slots

• 2 x PCIe 3.0 x16 slots (support x16/x4)*
• 2 x PCIe 3.0 x1 slots
* The PCI_E4 slot will only run PCIe 3.0 x2 speed when the PCI_E3 slot is installed a device.

Onboard Graphics

• 1 x HDMI™ ports, support a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1 x DVI-D port, support a maximum resolution of 1920x1200@60Hz
• 1 x VGA port, supports a maximum resolution of 2048x1536@50Hz, 2048x1280@60Hz, 1920x1200@60Hz

On-Board SATA

• Intel® H170 Chipset
• 6 x SATA 6Gb/s ports
• 1 x SATAe port (PCIe 3.0 x2)*
• Supports RAID 0, RAID 1, RAID 5 and RAID 10
• Supports Intel® Smart Response Technology for Intel Core™ processors.

* SATAe port is backward compatible with SATA.

USB

• Intel® H170 Chipset
- 8 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 4 ports available through the internal USB connectors)
- 4 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 2 ports available through the internal USB connectors)

Audio

• Realtek® ALC892 Codec
• 7.1-Channel High Definition Audio
• Supports S/PDIF output

LAN

• 1 x Realtek RTL8111H Gigabit LAN controller

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 ports
- 4 x USB 3.1 Gen1 ports
- 1 x VGA port
- 1 x HDMI™ port
- 1 x DVI-D port
- 1 x LAN (RJ45) port
- 1 x Clear CMOS button
- 1 x Optical S/PDIF OUT connector
- 5 x OFC audio jacks

Internal I/O Connectors

1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 3.1 Gen1 connectors (support additional 4 USB 3.1 Gen1 ports)
- 1x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 1 x 4-pin CPU fan connector
- 2 x 4-pin system fan connectors
- 1 x Clear CMOS jumper
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector

Dimension

• 9.6 in. x 9.6 in. (24.4 cm x 24.4 cm) M-ATX Form Factor

Mounting

• 8 mounting holes