Cerberus Headset

Gaming headset with large 60mm neodymium drivers, designed for both PC gaming and mobile use.

  • Large 60mm neodymium-magnet drivers deliver unrivaled punch and ultimate immersion
  • Compatible with PC, Mac, PlayStation® 4 and smart devices for gaming and mobile fun
  • Dual-microphone design: detachable boom mic for clear in-game communication and an in-line mic for on-the-go chat
  • Comfortable 100mm full-size cushions offer great noise isolation for undisturbed gaming and music enjoyment

Manufacturer Part Number
90YH0062-B1UA00
EAN/UPC
4712900292725
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphones

  • Connector

    3.5 mm(1/8”) connector Audio/mic combo
    PlayStation® 4 *

  • Driver

    Driver diameter : 60 mm
    Driver material : Neodymium magnet

  • Impedance

    32 Ohm

  • Frequency Response (headphones)

    20 ~ 20000 Hz

Microphone

  • Pick-up Pattern

    Microphone boom:
    Uni-directional

    In-line Microphone:
    Omni-directional

  • Frequency Response

    Microphone boom:
    50 ~ 10000 Hz

    In-line Microphone:
    50 ~ 10000 Hz

  • Sensitivity

    Microphone boom:
    Sensitivity : -40 dB ± 3 dB

    In-line Microphone:
    Sensitivity : -45 dB ± 3 dB

General Info

  • Cable

    Braided headset cable 1.2m + audio/mic splitter 1.3m (Max. 2.5m)

  • Dimensions

    182.53 x 151.6 x 101.33 mm

  • Weight

    266 g

  • Accessories

    Alternative adapter cable
    Audio/mic splitter cable
    Detachable microphone
    User guide

  • Note

    *Cerberus supports PlayStation® 4 via the 3.5mm jack on DS4 controller.